Pinnacle logo

Pinnacle PCTV 50e USB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139803
Info modified on:
04 Apr 2019, 05:15:59
Long product name Pinnacle PCTV 50e USB:

PCTV 50e - External Analogue TV Tuner with TVCenter Software & Remote control, NL/F

Short summary description Pinnacle PCTV 50e USB:

Pinnacle PCTV 50e, USB, 17.6 oz (500 g), 256 MB, 5 MB, Pentium 4 2.0 GHz, FCC, CE, WHQL

Long summary description Pinnacle PCTV 50e USB:

Pinnacle PCTV 50e. Interface type: USB. Weight: 17.6 oz (500 g). Minimum RAM: 256 MB, Minimum storage drive space: 5 MB, Minimum processor: Pentium 4 2.0 GHz. Certification: FCC, CE, WHQL. Dimensions (WxDxH): 6.3 x 9.06 x 3.15" (160 x 230 x 80 mm), Minimum system requirements: DirectX 9 CD/DVD-ROM, Compatible operating systems: Windows XP Home Windows XP Professional Windows XP Media Center Edition 2005

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.