location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phoenix Contact STEP-PS/ 1AC/12DC/1 power adapter/inverter Indoor White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phoenix Contact Check ‘Phoenix Contact’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STEP-PS/ 1AC/12DC/1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2868538 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046356519960
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Phoenix Contact’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phoenix Contact: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:03:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Phoenix Contact STEP-PS/ 1AC/12DC/1 power adapter/inverter Indoor White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flexible mounting by simply snapping onto the DIN rail or screwing onto a level surface
  • - Reliable power supply thanks to high MTBF (mean time between failures) of more than 500,000 hours and U/I characteristic curve
  • - Energy savings thanks to maximum energy efficiency and incredibly low idling losses
Long product name Phoenix Contact STEP-PS/ 1AC/12DC/1 power adapter/inverter Indoor White :
The short editorial description of Phoenix Contact STEP-PS/ 1AC/12DC/1 power adapter/inverter Indoor White

Power supply unit, 12 VDC/1 A
More>>>
Short summary description Phoenix Contact STEP-PS/ 1AC/12DC/1 power adapter/inverter Indoor White:
This short summary of the Phoenix Contact STEP-PS/ 1AC/12DC/1 power adapter/inverter Indoor White data-sheet is auto-generated and uses the product title and the first six key specs.

Phoenix Contact STEP-PS/ 1AC/12DC/1, Indoor, 100 - 240 V, 45/65 Hz, 12 V, AC-to-DC, 15 A

Long summary description Phoenix Contact STEP-PS/ 1AC/12DC/1 power adapter/inverter Indoor White:
This is an auto-generated long summary of Phoenix Contact STEP-PS/ 1AC/12DC/1 power adapter/inverter Indoor White based on the first three specs of the first five spec groups.

Phoenix Contact STEP-PS/ 1AC/12DC/1. Power supply type: Indoor, Input voltage: 100 - 240 V, Input frequency: 45/65 Hz. Mean time between failures (MTBF): 1478000 h. Product color: White. Width: 0.709" (18 mm), Depth: 2.4" (61 mm), Height: 3.54" (90 mm)

Country Distributor
Deutschland 1 distributor(s)