location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phoenix Contact TRIO-UPS/1AC/24DC/ 5 uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phoenix Contact Check ‘Phoenix Contact’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRIO-UPS/1AC/24DC/ 5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2866611 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046356311809
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Phoenix Contact’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phoenix Contact: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:24:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Phoenix Contact TRIO-UPS/1AC/24DC/ 5 uninterruptible power supply (UPS) :
The short editorial description of Phoenix Contact TRIO-UPS/1AC/24DC/ 5 uninterruptible power supply (UPS)

100 - 240VAC In, 24VDC Out, 5A, IP20
More>>>
Short summary description Phoenix Contact TRIO-UPS/1AC/24DC/ 5 uninterruptible power supply (UPS):
This short summary of the Phoenix Contact TRIO-UPS/1AC/24DC/ 5 uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

Phoenix Contact TRIO-UPS/1AC/24DC/ 5, 85 V, 264 V, 22.5 V, 29.5 V, 5 A, 88%

Long summary description Phoenix Contact TRIO-UPS/1AC/24DC/ 5 uninterruptible power supply (UPS):
This is an auto-generated long summary of Phoenix Contact TRIO-UPS/1AC/24DC/ 5 uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Phoenix Contact TRIO-UPS/1AC/24DC/ 5. Input operation voltage (min): 85 V, Input operation voltage (max): 264 V, Output operation voltage (min): 22.5 V. Form factor: Compact, Product color: Green, Gray, Housing material: Aluminum. Width: 2.36" (60 mm), Depth: 4.65" (118 mm), Height: 5.12" (130 mm). Nominal output voltage: 24 V