Philips logo

Philips XW9385/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.33 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28454
Info modified on:
11 Oct 2024, 21:09:37
Short summary description Philips XW9385/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.33 L Black:

Philips XW9385/01R1, Stick vacuum, Bagless, Black, 0.33 L, 0.45 L, 0.4 L

Long summary description Philips XW9385/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.33 L Black:

Philips XW9385/01R1. Product type: Stick vacuum, Dust container type: Bagless, Product color: Black. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Width: 10.2" (260 mm), Depth: 11.8" (300 mm), Height: 46.5" (1180 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.