Philips logo

Philips SPS2413K/93 power extension 118.1" (3 m) 4 AC outlet(s) Indoor Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19251
Info modified on:
11 Jul 2022, 13:53:08
Short summary description Philips SPS2413K/93 power extension 118.1" (3 m) 4 AC outlet(s) Indoor Silver:

Philips SPS2413K/93, 118.1" (3 m), Indoor, Type C, Type I, Silver, 4 AC outlet(s), 3.23" (82 mm)

Long summary description Philips SPS2413K/93 power extension 118.1" (3 m) 4 AC outlet(s) Indoor Silver:

Philips SPS2413K/93. Cable length: 118.1" (3 m), Placement supported: Indoor, AC outlet types: Type C, Type I. AC outlets quantity: 4 AC outlet(s). Width: 3.23" (82 mm), Depth: 1.17" (29.7 mm), Height: 7.72" (196 mm). Cable color: Silver. Number of products included: 1 pc(s), Package type: Box, Package width: 4.72" (120 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.