Philips logo

Philips SPA8000B/94 speaker set 120 W PC/Laptop Black 5.1 channels 75 W Bluetooth

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137315
Info modified on:
11 Jul 2022, 13:52:58
Short summary description Philips SPA8000B/94 speaker set 120 W PC/Laptop Black 5.1 channels 75 W Bluetooth:

Philips SPA8000B/94, 5.1 channels, 120 W, PC/Laptop, Black, 51.2" (1.3 m), Amplifier

Long summary description Philips SPA8000B/94 speaker set 120 W PC/Laptop Black 5.1 channels 75 W Bluetooth:

Philips SPA8000B/94. Audio output channels: 5.1 channels, RMS rated power: 120 W, Recommended usage: PC/Laptop. Amplification device type: Amplifier, Amplification device form factor: Built-in, Amplifier class: A/B. Satellite speakers RMS power: 75 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 45 W, Subwoofer frequency range: 40 - 150 Hz, Subwoofer impedance: 4 Ω. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.