Philips SHN5600/10, Wired, 15 - 20000 Hz, Headphones, Black
Philips SHN5600/10. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 20000 Hz. Cable length: 55.1" (1.4 m), Product color: Black