location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips In-Ear Headphones SHE3590BK/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Ear Headphones SHE3590BK/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE3590BK/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410713701 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips In-Ear Headphones SHE3590BK/10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
Long product name Philips In-Ear Headphones SHE3590BK/10 :
The short editorial description of Philips In-Ear Headphones SHE3590BK/10

SHE3590 In-ear headphone black
More>>>
Philips In-Ear Headphones SHE3590BK/10:
The official marketing text of Philips In-Ear Headphones SHE3590BK/10 as supplied by the manufacturer

Compact earphones with soft caps
The ultra small in-ear design with soft caps for comfort and compact fit. With small efficient speakers for dynamic bass and clear sound.
Enjoy quality sound
- Small efficient speakers reproduce precise sound with bass
- Perfect in-ear seal blocks out external noise
Use them for longer
- Ultra-small for snug comfy in-ear fit
- 3 interchangeable rubber ear caps for optimal fit in all ears
Always ready to go
- A 1.2 m long cable that is ideal for outdoor use
- Rubberised cable relief enhances durability

Short summary description Philips In-Ear Headphones SHE3590BK/10:
This short summary of the Philips In-Ear Headphones SHE3590BK/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips In-Ear Headphones SHE3590BK/10, Wired, 12 - 23500 Hz, Music, 0.952 oz (27 g), Headphones, Black

Long summary description Philips In-Ear Headphones SHE3590BK/10:
This is an auto-generated long summary of Philips In-Ear Headphones SHE3590BK/10 based on the first three specs of the first five spec groups.

Philips In-Ear Headphones SHE3590BK/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 12 - 23500 Hz. Cable length: 47.2" (1.2 m). Weight: 0.952 oz (27 g). Product color: Black

1.2 m cable

The ideal cable length to give you the freedom to put your audio device where you want.

For optimal fit in all ears
For optimal fit in all ears

With a choice of 3 interchangeable ear caps from size small to large, there is sure to be a pair that makes these Philips earphones fit your ear perfectly.

Perfect in-ear seal

The Super-small speaker drivers of these Philips earphones fit comfortably inside the ear, and thanks to the exceptionally snug fit the outside noise is sealed out for a high-intensity listening experience.

Small efficient speakers
Small efficient speakers

Small efficient speakers for Philips earphones ensure an exact fit and deliver precise sound with powerful bass, ideal for your listening enjoyment.

Rubberised cable relief

To extend product life, soft rubber between headphones and cable protects cable connection from damage through repeated bending.

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:46:26
Uk has collected 2 expert reviews for Philips In-Ear Headphones SHE3590BK/10 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Philips Headphones SHE3700WT/27 Philips Headphones SHE3700WT/27
(show image)
SHE3700WT/27 Headphones SHE3700WT/27
Country Distributor
United Kingdom 1 distributor(s)