location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHC2000/77 headphones/headset Wireless Head-band Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHC2000/77
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHC2000/77
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581686697
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHC2000/77 headphones/headset Wireless Head-band Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Head-band Headphones
  • - Wireless 275.6" (7 m)
  • - Circumaural 18 - 20000 Hz 108 dB
  • - AAA Nickel-Metal Hydride (NiMH)
Long product name Philips SHC2000/77 headphones/headset Wireless Head-band Black :
The short editorial description of Philips SHC2000/77 headphones/headset Wireless Head-band Black

IR wireless, 32mm, 18Hz-20kHz, 108dB, 2x1.5V NiMH R03/AAA, 282g, Black
More>>>
Philips SHC2000/77 headphones/headset Wireless Head-band Black:
The official marketing text of Philips SHC2000/77 headphones/headset Wireless Head-band Black as supplied by the manufacturer

IR wireless
For TV
These full-size rechargeable infrared cordless headphones combine quality and
convenience for TV or music enjoyment in your home.

You'll forget you're wearing them!
- Lightweight design improves comfort for prolonged use.
- Self adjusting inner headband ensures a comfortable fit

The perfect wireless listening experience
- High-frequency RF ensures clear and sharp reception
- ALC helps prevent audible distortion of input signals

Always ready to go
- IR wireless transmission provides freedom of movement
- Reduces costs by using rechargeable batteries

Short summary description Philips SHC2000/77 headphones/headset Wireless Head-band Black:
This short summary of the Philips SHC2000/77 headphones/headset Wireless Head-band Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHC2000/77, Wireless, 18 - 20000 Hz, 9.95 oz (282 g), Headphones, Black

Long summary description Philips SHC2000/77 headphones/headset Wireless Head-band Black:
This is an auto-generated long summary of Philips SHC2000/77 headphones/headset Wireless Head-band Black based on the first three specs of the first five spec groups.

Philips SHC2000/77. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 18 - 20000 Hz. Wireless range: 275.6" (7 m). Weight: 9.95 oz (282 g). Product color: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
275.6" (7 m)
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
18 - 20000 Hz
Headphone sensitivity
108 dB
Driver unit
1.26" (3.2 cm)
Battery
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Continuous audio playback time
15 h
Battery voltage
1.5 V
Number of batteries supported
2
Weight & dimensions
Width
7.28" (185 mm)
Depth
3.46" (88 mm)
Height
7.68" (195 mm)
Weight & dimensions
Weight
9.95 oz (282 g)
Packaging data
Package width
9.45" (240 mm)
Package depth
3.86" (98 mm)
Package height
11.2" (285 mm)
Package weight
19.5 oz (552 g)
Package type
Box
Packaging content
AC adapter included
Yes
Quantity
1
Other features
IR connectivity
Yes
Gross weight of outer carton
4.63 lbs (2.1 kg)
Height (cm) outer carton
12.2" (31 cm)
Length (cm) outer carton
12.6" (32 cm)
Net weight of outer carton
2.68 lbs (1.22 kg)
Packaging net weight
0.893 lbs (0.405 kg)
Packaging tare weight
0.324 lbs (0.147 kg)
Quantity outer carton
3 pc(s)
Tare weight outer carton
1.95 lbs (0.885 kg)
Width (cm) outer carton
10.2" (26 cm)
Power requirements
200mA/12V DC
Package weight
1.22 lbs (0.552 kg)
Channel separation
30 dB
Modulation
FM
Brand Image Article code product Stock Price from
Philips SHC5200/79 headphones/headset Wireless Head-band Black Philips SHC5200/79 headphones/headset Wireless Head-band Black
(show image)
SHC5200/79 Wireless HiFi Headphone SHC5200/79