location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5310/26
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5310/26
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103740138 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 04:57:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Super Lift & Cut Display type: LED Blue, Gray
  • - Number of shaver heads/blades: 3 Trimmer Turbo mode
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Operating time: 45 min Charging time: 1 h Fast charging
Guarantee: 2 years
Long product name Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray :
The short editorial description of Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray

Li-ion, 100-240V, 9W, Turbo mode
More>>>
Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray:
The official marketing text of Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray as supplied by the manufacturer

The Shaver Series 5000 adds speed to your morning routine with a fast, MultiPrecision Blade System and fully washable heads.

A comfortable shave
- Shave through dense parts of beard with 10% more power

A comfortable and close end result
- Blades raise then cut long and short hairs for a fast shave
- Heads flex in 5 directions for a fast close shave
- Lifts hairs to cut comfortably close

Easy to use
- 45 minutes of cordless shaving
- 1-hour charging time
- 3-level battery and travel lock Indicators
- Shaver can be rinsed clean under the tap

Get the most out of your shaver
- Click-on trimmer for perfect mustache and sideburn trimming
- Keep your shaver like new with SmartClean
- Includes cartridge for up to 3 months of convenient cleaning

Short summary description Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray:
This short summary of the Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 5000 S5310/26, Rotation shaver, Super Lift & Cut, Blue, Gray, LED, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray:
This is an auto-generated long summary of Philips SHAVER Series 5000 S5310/26 men's shaver Rotation shaver Trimmer Blue, Gray based on the first three specs of the first five spec groups.

Philips SHAVER Series 5000 S5310/26. Shaver system: Rotation shaver, Shaving system technologies: Super Lift & Cut. Product color: Blue, Gray, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min. Handle(s) features: Ergonomic, Cordless shaving: 45 min

Performance
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Precision trimmer
Yes
Number of shaver heads/blades *
3
Turbo mode
Yes
Design
Product color *
Blue, Gray
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Display type
LED
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Shaving unit replacement indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
45 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0.1 W
AC input voltage
100-240  V
Power consumption (max)
9 W
Cordless
Yes
Battery
Rechargeable battery
Yes
Packaging content
Pouch
Yes
Other features
Battery LED indicator
Yes
Cordless shaving
45 min
Handle(s) features
Ergonomic
Technical details
SmartClean
Yes
SmartClick
Yes