location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita Avance Collection RI9240/91 multi cooker 3 L 2100 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI9240/91
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI9240/91 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103628330
Category:
Cooking appliances which have multiple functions and so can be used to cook a variety of foods.
Multi Cookers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Walita Avance Collection RI9240/91 multi cooker 3 L 2100 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 L 2100 W Black
  • - Delayed start timer
  • - Built-in display
More>>>
Short summary description Philips Walita Avance Collection RI9240/91 multi cooker 3 L 2100 W Black:
This short summary of the Philips Walita Avance Collection RI9240/91 multi cooker 3 L 2100 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita Avance Collection RI9240/91, 3 L, 2100 W, 1 h, Black, Plastic, 127 V

Long summary description Philips Walita Avance Collection RI9240/91 multi cooker 3 L 2100 W Black:
This is an auto-generated long summary of Philips Walita Avance Collection RI9240/91 multi cooker 3 L 2100 W Black based on the first three specs of the first five spec groups.

Philips Walita Avance Collection RI9240/91. Capacity: 3 L, Power: 2100 W, Delay start (max): 1 h. Product color: Black, Housing material: Plastic. AC input voltage: 127 V, AC input frequency: 50 - 60 Hz. Width: 12.4" (315 mm), Depth: 16.7" (423 mm), Height: 11.9" (302 mm)

Features
Capacity *
3 L
Power *
2100 W
Delayed start timer
Yes
Delay start (max)
1 h
Cooking functions & programs
Normal cooking
Yes
Design
Product color *
Black
Housing material
Plastic
Design
Built-in display
Yes
Non-slip feet
Yes
Power
AC input voltage
127 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
12.4" (315 mm)
Depth
16.7" (423 mm)
Height
11.9" (302 mm)
Weight
15.4 lbs (7 kg)