location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Philips OneBlade QP2630/30 Face and body trimmer and shaver with 5 accessories
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2630/30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103834144 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 02:19:07
The date of the most recent change of the data-sheet in Icecat's system
Philips QP2630/30 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Durable OneBlade
  • - Long-lasting Li-Ion battery
  • - Wet and dry
  • - Shave it off
  • - Unique OneBlade technology
  • - Guard
  • - Dual-sided blade
  • - Edge it up
  • - Click-on body comb
  • - Trim it down
  • - 4 click-on stubble combs
Guarantee: 2-year warranty: On the handle
Long product name Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime :
The short editorial description of Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime

OneBlade, Face + Body, 100 - 240 V, 2 W, Lithium-ion, 4 h / 60 min
More>>>
Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime:
The official marketing text of Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime as supplied by the manufacturer

Philips OneBlade Face and Body trims, edges and shaves hair of any length. You get a blade for your face and one with a skin guard for your body. Forget about using multiple tools. OneBlade does it all.

Short summary description Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime:
This short summary of the Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco OneBlade QP2630/30, Wet & Dry, Battery, Charcoal, Lime

Long summary description Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime:
This is an auto-generated long summary of Philips Norelco OneBlade QP2630/30 body groomer/shaver Charcoal, Lime based on the first three specs of the first five spec groups.

Philips Norelco OneBlade QP2630/30. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min

Each blade lasts 4 months
Each blade lasts 4 months

Easily replace your blade once every 4 months* for optimal performance. A green usage indicator will appear once the blade is worn out.

Unique OneBlade technology
Unique OneBlade technology

Designed for facial styling and body grooming, the Philips OneBlade trims, edges and shaves any length of hair. It delivers an easy and comfortable shave thanks to a glide coating and rounded tips. And with a cutter that moves at 200 x per second, it's efficient even on longer hairs.

Edge it up
Edge it up

Get precise lines in seconds with the dual-sided blade that enables you to see every hair you're cutting.

Use wet or dry
Use wet or dry

Use this waterproof razor at the sink or take it with you into the shower. The OneBlade wet and dry razor is easy to clean and can be used with or without foam.

Shave it off
Shave it off

The OneBlade shaver doesn't shave as close as a traditional blade, ensuring your skin stays comfortable. Go against the grain and shave off any length of hair easily.

Create precise edges and sharp lines
Create precise edges and sharp lines

OneBlade follows the contours of your face, allowing you to easily and comfortably trim and shave all areas. Use the dual-sided blade to style your edges and create clean lines by moving the blade in any direction.

Easily trim in any direction
Easily trim in any direction

Simply attach the 3 mm body comb to trim in any direction.

Guards against nicks on sensitive areas
Guards against nicks on sensitive areas

Attach the skin guard for an extra layer of protection on sensitive areas of the body.

Charge up and go
Charge up and go

A single charge takes 4 hours, and delivers 60 minutes of constant performance.

Stubble combs for more choices
Stubble combs for more choices

Get your preferred stubble length using one of the 4 included stubble combs at 1, 2, 3 or 5 mm.

Trim it down
Trim it down

Trim to your preferred stubble length. Your Philips OneBlade comes with 4 stubble combs for a 5 o'clock trim, tight trim or long stubble.

Technical details
Product color *
Charcoal, Lime
Wet & Dry
Yes
Battery LED indicator
Yes
Protective pouch
Yes
Power consumption (max)
2 W
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Operating time
60 min
Battery recharge time
4 h
Rechargeable
Yes
AC input voltage
100-240 V
Packaging content
Combs quantity
6
Pouch
Yes
Contour-following comb
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 09:38:20
Uk has collected 1 expert review for Philips Norelco OneBlade OneBlade QP2630/30 Face and body trimmer and shaver with 5 accessories and the rating is 68 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
68%
Source Review comments Score
gadgetspeak.com
Updated:
2019-11-24 09:38:20
With a title that clearly indicates its targeted area, the Philips OneBlade Face + Body product is a shaver whose general appearance might give the impression that this is a manually operated device. However appearances can be deceptive. In fact this part...
68%
Country Distributor
Deutschland 1 distributor(s)