- - Rotation shaver
- - Number of shaver heads/blades: 3 Trimmer
- - LED indicators
- - Lithium-Ion (Li-Ion) Battery Charging time: 1 h
PT866/17 - cordless, 50 min, Li-ion
A closer, cleaner shave
The new Philips PowerTouch system adds power to your morning. Now with more
minutes, full washability and proven DualPrecision shaving performance, PowerTouch
ensures that you are always ready to quickly finish your morning routine.
A comfortable and close end result
- Super Lift & Cut system for a comfortably close shave
- DualPrecision cutting shaves even the shortest stubble
- Dynamic contour response adjusts to face and neck curves
- Pop up trimmer perfect for sideburns and moustache
The fastest way through your morning routine
- 50+ minutes of cordless shaving, 1 hour charge
- Washable shaver with QuickRinse system
Efficient Power System:50+ min
50+ minutes of cordless power for 17 shaves. Fully charges in 1 hour so it is always ready when you are
Super Lift&Cut Action
The dual blade system built into our electric shaver lifts hairs to cut comfortably below skin level for a closer shave
Dynamic contour response
The shaver automatically adjusts to every curve of your face and neck for a smoother shave
DualPrecision Cutting
DualPrecision shaving heads of the electric shaver have slots to shave the normal hairs and holes to shave even the shortest stubble
Pop up trimmer
The shaver has a full width, pop-up trimmer is perfect for grooming your sideburns and moustache
Fully washable shaver
Fully washable electric shaver with QuickRinse system rinses clean in less time
Philips Shaver series 5000 PowerTouch PT866/17, Rotation shaver, Battery, Lithium-Ion (Li-Ion), 1 h, 5.4 W, 0.2 W
Philips Shaver series 5000 PowerTouch PT866/17. Shaver system: Rotation shaver. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Connectivity technology: Wireless, Cordless operation: 50 min