Philips logo

Philips GoGear PAC010/05 peripheral device case

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
13272
Info modified on:
14 Mar 2024, 17:20:21
Short summary description Philips GoGear PAC010/05 peripheral device case:

Philips GoGear PAC010/05, 43 W, 2.65 lbs (1.2 kg), 11.8 x 3.54 x 5.59" (300 x 90 x 142 mm)

Long summary description Philips GoGear PAC010/05 peripheral device case:

Philips GoGear PAC010/05. Power: 43 W. Weight: 2.65 lbs (1.2 kg). Dimensions (WxDxH): 11.8 x 3.54 x 5.59" (300 x 90 x 142 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.