Philips logo

Philips MMS6000F/94 speaker set 40 W PC Black 2.1 channels 2-way 15 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61724
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips MMS6000F/94 speaker set 40 W PC Black 2.1 channels 2-way 15 W:

Philips MMS6000F/94, 2.1 channels, 40 W, PC, Black, 6000 W, Rotary

Long summary description Philips MMS6000F/94 speaker set 40 W PC Black 2.1 channels 2-way 15 W:

Philips MMS6000F/94. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: PC. Satellite speaker type: 2-way, Satellite speakers RMS power: 15 W, Satellite speaker mid-range driver diameter: 3". Subwoofer type: Active subwoofer, Subwoofer RMS power: 30 W, Subwoofer driver diameter (imperial): 5.25". Power source: AC. Cables included: RCA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.