Philips logo

Philips MMS460/05 speaker set 5.1 channels

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60944
Info modified on:
14 Mar 2024, 18:09:44
Short summary description Philips MMS460/05 speaker set 5.1 channels:

Philips MMS460/05, 5.1 channels, 160 W, 200 - 20000 Hz, 20 - 180 Hz, Wired, 19.3" (490 mm)

Long summary description Philips MMS460/05 speaker set 5.1 channels:

Philips MMS460/05. Audio output channels: 5.1 channels, Peak Music Power Output (PMPO): 160 W. Satellite speaker frequency range: 200 - 20000 Hz. Subwoofer frequency range: 20 - 180 Hz. Connectivity technology: Wired. Master (outer) case width: 19.3" (490 mm), Master (outer) case length: 19.9" (505 mm), Master (outer) case height: 14.2" (360 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.