Philips logo

Philips MCM3350/12 home audio system Home audio mini system 130 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103616
Info modified on:
11 Jul 2022, 13:52:51
Bullet Points Philips MCM3350/12 home audio system Home audio mini system 130 W Black:
  • - CD, MP3-CD, USB, FM
Long product name Philips MCM3350/12 home audio system Home audio mini system 130 W Black:

Rich and powerful sound

Philips MCM3350/12 home audio system Home audio mini system 130 W Black:

Listen to all your favourites on your portable music player with USB Direct and Audio in. This Philips Micro system also plays MP3-CD and CD-R/RW, and features Bass Reflex speakers for powerful and dramatic bass.

Short summary description Philips MCM3350/12 home audio system Home audio mini system 130 W Black:

Philips MCM3350/12, Home audio mini system, Black, 130 W, 2-way, 4.02" (10.2 cm), FM

Long summary description Philips MCM3350/12 home audio system Home audio mini system 130 W Black:

Philips MCM3350/12. Type: Home audio mini system, Product color: Black. RMS rated power: 130 W, Speaker type: 2-way, Woofer diameter: 4.02" (10.2 cm). Supported radio bands: FM, Tuner enhancements: Auto store. Display type: VFD. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.