Philips logo

Philips MCM2450/12 home audio system Home audio micro system 20 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134666
Info modified on:
26 Jul 2024, 09:55:29
Bullet Points Philips MCM2450/12 home audio system Home audio micro system 20 W Black:
  • - 20 W
Long product name Philips MCM2450/12 home audio system Home audio micro system 20 W Black:

20 W, 2.75" woofer, FM, USB

Philips MCM2450/12 home audio system Home audio micro system 20 W Black:

Play MP3-CD, CD and CD-R/RW
MP3 stands for "MPEG 1 Audio layer-7.6 cm (3"). .MP3 is a revolutionary compression technology by which large digital music files can be made up to 10 times smaller without radically degrading their audio quality. MP3 has become the standard audio compression format used on the world wide web, allowing quick and easy audio file transfer.

USB Direct for easy MP3 music playback
Thanks to the complete file transferability, you can easily enjoy the convenience and fun of accessing more digital music via the built-in USB Direct.

Audio-in for portable music playback
The Audio-in connectivity allows direct playback of Audio-in content from portable media players. Besides the benefit of enjoying your favourite music in the superior sound quality delivered by the audio system, the Audio in is also extremely convenient as all you have to do is to plug your portable MP3 player into the audio system.

Bass Reflex Speaker System delivers a powerful, deeper bass
Bass Reflex Speaker System delivers a deep bass experience from a compact loudspeaker box system. It differs from a conventional loudspeaker box system in the addition of a bass pipe that is acoustically aligned to the woofer to optimise the low frequency roll-off of the system. The result is deeper controlled bass and lower distortion. The system works by causing the air mass in the bass pipe to vibrate like a conventional woofer. Combined with the response of the woofer, the system extends the overall low frequency sounds to create a completely new dimension of deep bass.

Digital Sound Control for optimised music style settings
Digital Sound Control offers you a choice of pre-set Balance, Clear, Powerful, Warm and Bright controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

Wall-mountable option for flexible placement
The perfect combination of a slim and versatile design, your Philips audio system is cleverly designed to blend into your living space. The base of the audio system is a stand so the system can sit securely and nicely on any shelf or cabinet. When wall mounted you have all the same flexibility of the freestanding stand.

Compact design fits any space, any lifestyle
Compact design fits any space, any lifestyle. The compact set fits in every room due to its sleek design and size.

Short summary description Philips MCM2450/12 home audio system Home audio micro system 20 W Black:

Philips MCM2450/12, Home audio micro system, Black, 1 discs, Slot, 20 W, 2.75" (6.99 cm)

Long summary description Philips MCM2450/12 home audio system Home audio micro system 20 W Black:

Philips MCM2450/12. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 20 W, Woofer diameter: 2.75" (6.99 cm). Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LED. Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle

Reasons to buy
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.