location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM2350/12 home audio system Home audio micro system 70 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro music system MCM2350/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM2350/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185605760
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2023 13:45:10
The date of the most recent change of the data-sheet in Icecat's system
Philips MCM2350/12 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MCM2350/12 home audio system Home audio micro system 70 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CD, MP3-CD, USB, FM
  • - 70 W
Long product name Philips MCM2350/12 home audio system Home audio micro system 70 W Black :
The short editorial description of Philips MCM2350/12 home audio system Home audio micro system 70 W Black

MCM2350 - CD, MP3-CD, USB, FM, 70W
More>>>
Philips MCM2350/12 home audio system Home audio micro system 70 W Black:
The official marketing text of Philips MCM2350/12 home audio system Home audio micro system 70 W Black as supplied by the manufacturer

Listen to your favourite tunes on your portable music player with USB Direct and Audio in, MP3-CD and CD-R/RW with this Philips micro system. 70-W maximum output power and Bass Reflex speakers combine for big sound and dramatic bass.

Bass Reflex Speaker System delivers a powerful, deeper bass
Bass Reflex Speaker System delivers a deep bass experience from a compact loudspeaker box system. It differs from a conventional loudspeaker box system in the addition of a bass pipe that is acoustically aligned to the woofer to optimise the low frequency roll-off of the system. The result is deeper controlled bass and lower distortion. The system works by causing the air mass in the bass pipe to vibrate like a conventional woofer. Combined with the response of the woofer, the system extends the overall low frequency sounds to create a completely new dimension of deep bass.

Digital tuning with preset stations for extra convenience
Simply tune into the station that you want to preset, then press and hold the preset button to memorise the frequency. With preset radio stations that can be stored, you can quickly access your favourite radio station without having to manually tune the frequencies each time.

Audio-in for portable music playback
The Audio-in connectivity allows direct playback of Audio-in content from portable media players. Besides the benefit of enjoying your favourite music in the superior sound quality delivered by the audio system, the Audio in is also extremely convenient as all you have to do is to plug your portable MP3 player into the audio system.

Digital Sound Control for optimised music style settings
Digital Sound Control offers you a choice of pre-set Balance, Clear, Powerful, Warm and Bright controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

Play MP3-CD, CD and CD-R/RW
MP3 stands for "MPEG 1 Audio layer-7.6 cm (3"). .MP3 is a revolutionary compression technology by which large digital music files can be made up to 10 times smaller without radically degrading their audio quality. MP3 has become the standard audio compression format used on the world wide web, allowing quick and easy audio file transfer.

USB Direct for easy MP3 music playback
Thanks to the complete file transferability, you can easily enjoy the convenience and fun of accessing more digital music via the built-in USB Direct.

Motorised CD loader for convenient access
A motorised sliding front door adds even more panache to the already sleek design of this system. The stylish yet functional door housing the disc slides up and down vertically in a smooth motion at the touch of a button whenever you feel like changing your music selection. Just sit back and enjoy the dynamic sound performance while watching the disc play through the transparent window.

Short summary description Philips MCM2350/12 home audio system Home audio micro system 70 W Black:
This short summary of the Philips MCM2350/12 home audio system Home audio micro system 70 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM2350/12, Home audio micro system, Black, Tray, 70 W, FM, LED

Long summary description Philips MCM2350/12 home audio system Home audio micro system 70 W Black:
This is an auto-generated long summary of Philips MCM2350/12 home audio system Home audio micro system 70 W Black based on the first three specs of the first five spec groups.

Philips MCM2350/12. Type: Home audio micro system, Product color: Black, Disc loading type: Tray. RMS rated power: 70 W. Supported radio bands: FM. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

Bass Reflex Speaker System
Bass Reflex Speaker System

Bass Reflex Speaker System delivers a deep bass experience from a compact loudspeaker box system. It differs from a conventional loudspeaker box system in the addition of a bass pipe that is acoustically aligned to the woofer to optimise the low frequency roll-off of the system. The result is deeper controlled bass and lower distortion. The system works by causing the air mass in the bass pipe to vibrate like a conventional woofer. Combined with the response of the woofer, the system extends the overall low frequency sounds to create a completely new dimension of deep bass.

Digital tuning with presets
Digital tuning with presets

Simply tune into the station that you want to preset, then press and hold the preset button to memorise the frequency. With preset radio stations that can be stored, you can quickly access your favourite radio station without having to manually tune the frequencies each time.

Motorised CD loader

A motorised sliding front door adds even more panache to the already sleek design of this system. The stylish yet functional door housing the disc slides up and down vertically in a smooth motion at the touch of a button whenever you feel like changing your music selection. Just sit back and enjoy the dynamic sound performance while watching the disc play through the transparent window.

Play MP3-CD, CD and CD-R/RW
Play MP3-CD, CD and CD-R/RW

MP3 stands for "MPEG 1 Audio layer-7.6 cm (3"). .MP3 is a revolutionary compression technology by which large digital music files can be made up to 10 times smaller without radically degrading their audio quality. MP3 has become the standard audio compression format used on the world wide web, allowing quick and easy audio file transfer.

Digital Sound Control
Digital Sound Control

Digital Sound Control offers you a choice of pre-set Balance, Clear, Powerful, Warm and Bright controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

Audio-in
Audio-in

The Audio-in connectivity allows direct playback of Audio-in content from portable media players. Besides the benefit of enjoying your favourite music in the superior sound quality delivered by the audio system, the Audio in is also extremely convenient as all you have to do is to plug your portable MP3 player into the audio system.

Design
Type *
Home audio micro system
Product color *
Black
Optical disc player *
Yes
Cassette deck
No
Disc loading type
Tray
Multimedia
Number of speakers *
2
RMS rated power *
70 W
Built-in speaker(s)
Yes
Bass reflex
Yes
Radio
Supported radio bands *
FM
Preset stations quantity
20
Display
Display type
LED
Network
Wi-Fi *
No
Ports & interfaces
USB port *
Yes
Line-in
Yes
Performance
MP3 playback
Yes
Disc types supported
CD, CD-R, CD-RW
Playback disc formats
CD audio
Audio formats supported *
MP3
Playback modes
Fast forward, Fast reverse, Next, Previous, Program, Repeat, Shuffle
USB direct playback
Yes
Channels quantity
20 channels
Ergonomics
Alarm function
Yes
CD player
Yes
Power
Power source *
AC
Input voltage
220-240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Width
7.09" (180 mm)
Depth
8.94" (227 mm)
Height
4.76" (121 mm)
Weight
11.2 lbs (5.06 kg)
Package dimensions (WxDxH)
18.7 x 12.4 x 9.65" (476 x 315 x 245 mm)
Front speaker width
5.51" (14 cm)
Front speaker depth
7.17" (18.2 cm)
Front speaker height
10.2" (26 cm)
Package width
18.7" (476 mm)
Package depth
12.4" (315 mm)
Package height
9.65" (245 mm)
Package weight
14.1 lbs (6.4 kg)
Main speaker depth
7.17" (18.2 cm)
Main speaker height
10.2" (26 cm)
Main speaker width
5.51" (14 cm)
Net weight
11.2 lbs (5.06 kg)
Packaging content
Handheld remote control
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
FM antenna
Yes
Technical details
Tweeter
Yes
Other features
USB required
Yes
RMS output power (max)
70 W
Power cord included
Yes
Brand Image Article code product Stock Price from
Philips MCM2300/77 home audio system Home audio micro system 15 W Black Philips MCM2300/77 home audio system Home audio micro system 15 W Black
(show image)
MCM2300/77 MCM2300/77
Philips MCM3150/55 home audio system Home audio micro system 120 W Black Philips MCM3150/55 home audio system Home audio micro system 120 W Black
(show image)
MCM3150/55 MCM3150/55
Philips MP3 Micro HiFi-System MCM250 Philips MP3 Micro HiFi-System MCM250
(show image)
MCM250/22 MP3 Micro HiFi-System MCM250
Country Distributor
United Kingdom 2 distributor(s)