location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM2320/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM2320/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581714239
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:55:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home audio micro system 30 W Black, Silver
  • - Optical disc player
  • - USB port
  • - MP3 playback
Long product name Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver :
The short editorial description of Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver

30W RMS, USB, 3.5mm
More>>>
Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver:
The official marketing text of Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver as supplied by the manufacturer

Listen to your favorites on this USB Direct, MP3 Link equipped compact, all-in-one Philips music system that even plays CDs and FM radio. Get more bass with Bass Reflex speakers and Digital Sound Controls for optimized sound settings.

Short summary description Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver:
This short summary of the Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM2320/12, Home audio micro system, Black, Silver, 30 W, FM, LED, MP3

Long summary description Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver:
This is an auto-generated long summary of Philips MCM2320/12 home audio system Home audio micro system 30 W Black, Silver based on the first three specs of the first five spec groups.

Philips MCM2320/12. Type: Home audio micro system, Product color: Black, Silver. RMS rated power: 30 W. Supported radio bands: FM. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW

Design
Type *
Home audio micro system
Product color *
Black, Silver
Optical disc player *
Yes
Cassette deck
No
Multimedia
Number of speakers *
2
RMS rated power *
30 W
Bass reflex
Yes
Karaoke
Yes
Radio
Supported radio bands *
FM
Preset stations quantity
20
Display
Display type
LED
Ports & interfaces
USB port *
Yes
Audio (L/R) in
1
Performance
MP3 playback
Yes
Performance
Disc types supported
CD, CD-R, CD-RW
Audio formats supported *
MP3
Power
Power source *
AC
Input voltage
100-240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Width
7.09" (180 mm)
Depth
9.72" (247 mm)
Height
4.76" (121 mm)
Weight
7.83 lbs (3.55 kg)
Center speaker dimensions (WxDxH)
5.91 x 4.92 x 9.37" (150 x 125 x 238 mm)
Package width
22.7" (577 mm)
Package depth
7.28" (185 mm)
Package height
12.3" (312 mm)
Package weight
9.92 lbs (4.5 kg)
Other features
Apple docking compatibility
Not supported
Brand Image Article code product Stock Price from
Philips MCM2300/77 home audio system Home audio micro system 15 W Black Philips MCM2300/77 home audio system Home audio micro system 15 W Black
(show image)
MCM2300/77 MCM2300/77
Philips MCM3150/55 home audio system Home audio micro system 120 W Black Philips MCM3150/55 home audio system Home audio micro system 120 W Black
(show image)
MCM3150/55 MCM3150/55
Philips MP3 Micro HiFi-System MCM250 Philips MP3 Micro HiFi-System MCM250
(show image)
MCM250/22 MP3 Micro HiFi-System MCM250
Country Distributor
Deutschland 1 distributor(s)