Philips logo

Philips MCM2250/12 home audio system Home audio micro system 20 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114065
Info modified on:
21 Oct 2022, 10:32:10
Bullet Points Philips MCM2250/12 home audio system Home audio micro system 20 W:
  • - CD, MP3-CD, USB, FM
  • - Desktop or wall-mount option
  • - 20W max
Long product name Philips MCM2250/12 home audio system Home audio micro system 20 W:

20W, FM, CD, USB, 3.5 mm

Philips MCM2250/12 home audio system Home audio micro system 20 W:

Bass Reflex Speaker System
Bass Reflex Speaker System delivers a deep bass experience from a compact loudspeaker box system. It differs from a conventional loudspeaker box system in the addition of a bass pipe that is acoustically aligned to the woofer to optimize the low frequency roll-off of the system. The result is deeper controlled bass and lower distortion. The system works by resonating the air mass in the bass pipe to vibrate like a conventional woofer. Combined with the response of the woofer, the system extends the overall low frequency sounds to create a whole new dimension of deep bass

Wall-mountable
The perfect combination of a slim and versatile design, your Philips audio system is cleverly designed to blend into your living space. The base of the audio system is a stand so the system can sit securely and nicely on any shelf or ca binet. When wall mounted you have all the same flexibility of the freestanding stand.

Digital Sound Control
Digital Sound Control offers you a choice of pre-set balanced, clear, powerful, warm and bright controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

USB Direct for easy MP3 music
Thanks to the complete file transferability, you can easily enjoy the convenience and fun of accessing more digital music via the built-in USB Direct.

Short summary description Philips MCM2250/12 home audio system Home audio micro system 20 W:

Philips MCM2250/12, Home audio micro system, Slot, 20 W, FM, LED, 3.5 mm

Long summary description Philips MCM2250/12 home audio system Home audio micro system 20 W:

Philips MCM2250/12. Type: Home audio micro system, Disc loading type: Slot. RMS rated power: 20 W. Supported radio bands: FM. Display type: LED. Headphone connectivity: 3.5 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.