location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM2005/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM2005/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581693480
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home audio micro system 25 W Gray, Silver
  • - Optical disc player
  • - Built-in speaker(s)
  • - USB port
  • - MP3 playback
Long product name Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver :
The short editorial description of Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver

25 W, CD/CD-R/CD-RW, USB, FM, 3.5 mm, LCD
More>>>
Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver:
The official marketing text of Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver as supplied by the manufacturer

Bass Reflex Speaker System delivers a powerful, deeper bass
Bass Reflex Speaker System delivers a deep bass experience from a compact loudspeaker box system. It differs from a conventional loudspeaker box system in the addition of a bass pipe that is acoustically aligned to the woofer to optimize the low frequency roll-off of the system. The result is deeper controlled bass and lower distortion. The system works by resonating the air mass in the bass pipe to vibrate like a conventional woofer. Combined with the response of the woofer, the system extends the overall low frequency sounds to create a whole new dimension of deep bass.

Digital Sound Control for optimized music style settings
Digital Sound Control offers you a choice of pre-set Jazz, Rock, Pop and Classic controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

USB Direct for MP3/WMA music playback
With the USB Direct mode, simply plug in your USB device to the USB port on your Philips device and your digital music will be played directly from the Philips device.

Audio-in for portable music playback
The Audio in connectivity allows direct playback of Audio in content from portable media players. Besides the benefit of enjoying your favorite music in the superior sound quality delivered by the audio system, the Audio in is also extremely convenient as all you have to do is to plug your portable MP3 player to the audio system.

Radio Data System for station information and data services
The Radio Data System (RDS) lets you tune into radio stations without having to remember the frequencies. In standard mode. RDS displays the station name instead of the transmission frequency, facilitating quick and easy tuning. RDS also allows stations to send text messages such as news and station information directly to the radio display. Commonly used in Europe, RDS text is sent out on the same frequency the radio station broadcasts on. You can choose either the basic RDS display (station name) or subscribe to additional text-based services.

Play MP3/WMA-CD, CD and CD-RW
Audio compression technology allows large digital music files to be reduced up to 10 times in size without radically degrading their audio quality. MP3 or WMA are two of the compression formats that let you enjoy a world of digital music on your Philips player. Download MP3 or WMA songs from authorized music sites on the Internet or create your own MP3 or WMA music files by ripping your audio CDs and transferring them onto your player.

Digital tuning with preset stations for extra convenience
Simply tune into the station that you want to preset, press and hold the preset button to memorize the frequency. With preset radio stations that can be stored, you can quickly access your favorite radio station without having to manually tune the frequencies each time.

Motorized CD loader for convenience access
A motorized sliding front door adds even more panache to the already sleek design of this system. The stylish yet functional door housing the disc slides up and down vertically in a smooth motion at the touch of a button whenever you feel like changing your music selection. Just sit back and enjoy the dynamic sound performance while watching the disc play through the transparent window.

Short summary description Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver:
This short summary of the Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM2005/12, Home audio micro system, Gray, Silver, Tray, 25 W, 4.02" (10.2 cm), FM

Long summary description Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver:
This is an auto-generated long summary of Philips MCM2005/12 home audio system Home audio micro system 25 W Gray, Silver based on the first three specs of the first five spec groups.

Philips MCM2005/12. Type: Home audio micro system, Product color: Gray, Silver, Disc loading type: Tray. RMS rated power: 25 W, Woofer diameter: 4.02" (10.2 cm). Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LCD. Headphone connectivity: 3.5 mm

Design
Type *
Home audio micro system
Product color *
Gray, Silver
Optical disc player *
Yes
Cassette deck
No
Disc loading type
Tray
Multimedia
RMS rated power *
25 W
Built-in speaker(s)
Yes
Woofer diameter
4.02" (10.2 cm)
Bass reflex
Yes
Karaoke
No
Radio
Supported radio bands *
FM
Radio Data System (RDS)
Yes
Tuner enhancements
Auto scan, Auto tuning
Preset stations quantity
20
Display
Display type
LCD
ID3 Tag display
Yes
Network
Wi-Fi *
No
Ports & interfaces
USB port *
Yes
Headphone connectivity
3.5 mm
Audio (L/R) in
1
Performance
MP3 playback
Yes
Card reader integrated *
No
Disc types supported
CD, CD-R, CD-RW
Performance
Playback modes
Fast forward, Fast reverse, Next, Previous, Repeat, Shuffle
USB direct playback
Yes
Channels quantity
20 channels
Ergonomics
Alarm function
Yes
Integrated clock
Yes
Sleep timer
Yes
Remotely operated
Yes
Power
Power source *
AC
Input voltage
220-240 V
Input frequency
50 Hz
Weight & dimensions
Weight
7.14 lbs (3.24 kg)
Main unit dimensions (WxDxH)
7.87 x 8.27 x 4.65" (200 x 210 x 118 mm)
Package width
22.7" (576 mm)
Package depth
7.48" (190 mm)
Package height
10.8" (274 mm)
Package weight
8.38 lbs (3.8 kg)
Main speaker depth
5.67" (14.4 cm)
Main speaker height
8.82" (22.4 cm)
Main speaker width
5.51" (14 cm)
Packaging content
Handheld remote control
Yes
Manual
Yes
AC adapter included
Yes
FM antenna
Yes
Other features
Apple docking compatibility
Not supported
Brand Image Article code product Stock Price from
Philips MCM2300/77 home audio system Home audio micro system 15 W Black Philips MCM2300/77 home audio system Home audio micro system 15 W Black
(show image)
MCM2300/77 MCM2300/77
Philips MCM3150/55 home audio system Home audio micro system 120 W Black Philips MCM3150/55 home audio system Home audio micro system 120 W Black
(show image)
MCM3150/55 MCM3150/55
Philips MP3 Micro HiFi-System MCM250 Philips MP3 Micro HiFi-System MCM250
(show image)
MCM250/22 MP3 Micro HiFi-System MCM250