Philips logo

Philips Suspension light M267378

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9963
Info modified on:
30 Apr 2024, 21:05:29
Bullet Points Philips Suspension light M267378:
  • - Zsa Zsa
Guarantee:
1 year
Long product name Philips Suspension light M267378:

Zsa Zsa, 120V, 60Hz, E26, suspension light

Philips Suspension light M267378:

Zsa Zsa 4-light Chandelier,Brushed Nickel finish
Four-light island fixture in Brushed Nickel finish with Brushed Brillant White shades and Clear
faceted gems.

Create an atmosphere anywhere
- Transitional style;
- Designed for indoor use;
- Matching pieces available in this collection.

Decorate your bathroom with the right lighting
- UL Listed for Damp locations.

Let the light blend naturally into your interior
- A wide variety of bulbs may be used in this fixture.

Colors and finishes bring harmony to your home
- Brushed Nickel;
- Brushed white fabric shade.

Transitional style
A peaceful coexistence of traditional and contemporary finishes, materials and fabrics equate to
a classic, timeless design. Styles are simple yet sophisticated, featuring either straight lines or
rounded profiles. A lack of ornamentation and decoration keeps the focus on the simplicity and
sophistication of the design, offering an aesthetic sense of balance that is pleasing to the eye.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

Matching pieces
This collection also provides a wide variety of accompanying fixtures in different sizes and finishes
making it easy to outfit your entire home.

Dry
UL Listed for Dry locations

Standard incan lamp
This fixture will accept bulbs in a variety of shapes, sizes, and wattages, including high-efficiency screw-in bulbs such as the Philips LED, EcoVantage, and Twister.

Short summary description Philips Suspension light M267378:

Philips Suspension light M267378, Flexible mount, Gray, White, White, Fabric, Metal, Fabric, Bedroom, Living room

Long summary description Philips Suspension light M267378:

Philips Suspension light M267378. Mounting type: Flexible mount, Product color: Gray, White, Plafond color: White. Number of bulbs: 4 bulb(s), Fitting/cap type: E26, Replacement bulb power (max): 60 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 7.99" (203 mm), Weight: 13.2 lbs (5.99 kg), Height (min): 73" (185.4 cm). Package depth: 16.5" (419 mm), Package height: 15.4" (391 mm), Package weight: 18.7 lbs (8.48 kg)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.