location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserMFD 6050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFF6050 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono faxing
  • - Direct printing
  • - USB port
  • - 28.7 lbs (13 kg)
Long product name Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm :
The short editorial description of Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm

LaserMFD 6050, Multifunctions
More>>>
Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm:
The official marketing text of Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer

The new Philips LaserMFD 6050
combines several office routine jobs in one device faxing, printing, scanning and copying. The laser technology saves up to 40 % toner and the eco mode ensures efficiency.

Professional laserfax
- Memory up to 125 pages
- Fast fax transmission: 2,5 sec./page

Efficient laser printer
- Prints up to 20 pages/min.
- Paper tray up to 250 pages

Colour scanner
- Optical resolution 600 x 2400 dpi
- Scan to mail, OCR

Easy to use copier
- 50 page automatic document feeder (ADF)
- 99 Multicopies

Flexible direct-USB
- Direct scan to USB stick
- Direct print from USB stick

Eco mode for more efficiency
- Comfortable energy management
- Up to 40% toner save

Short summary description Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm:
This short summary of the Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LaserMFD 6050, Laser, 600 x 600 DPI, Mono faxing, A4, Direct printing, Gray

Long summary description Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of Philips LaserMFD 6050 Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Philips LaserMFD 6050. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Scanning
Scanning *
No
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
4800 x 4800 DPI
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
125 pages
Fax speed dialing (max numbers)
250
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
No
Performance
Card reader integrated
No
Mac compatibility
Yes
Design
Product color *
Gray
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
340 W
Power consumption (PowerSave)
13 W
Power consumption (standby)
17 W
Power consumption (off)
1 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Minimum RAM
128 MB
Minimum storage drive space
600 MB
Minimum processor
800 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
16.2" (412 mm)
Depth
17.6" (447 mm)
Height
15.2" (386 mm)
Weight
28.7 lbs (13 kg)
Packaging data
Package weight
6.61 lbs (3 kg)
Other features
Dimensions (WxDxH)
16.2 x 17.6 x 15.2" (412 x 447 x 386 mm)
Power requirements
198V-264V/47–63 Hz
Compatible operating systems
- Windows 2000 (> SP4), Windows XP (> SP1), Vista x32, x64, Windows Server 2003 - Mac OS X: 10.3 to 10.5 - Linux
All-in-one functions
Copy, Fax, Scan
Package dimensions (WxDxH)
19.7 x 19.2 x 21.8" (500 x 487 x 554 mm)