Philips logo

Philips HX9681/01 electric toothbrush Adult Sonic toothbrush Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77736
Info modified on:
04 Sept 2024, 03:32:57
Long product name Philips HX9681/01 electric toothbrush Adult Sonic toothbrush Blue, White:

110-220 V, Lithium ION, White/Blue

Philips HX9681/01 electric toothbrush Adult Sonic toothbrush Blue, White:

The Philips Sonicare ExpertClean focuses on how patients brush, helping them improve their oral care routine in between visits.

Proven to improve oral health
- Increased surface contact for eliminating plaque
- Better gum care for overall health

Designed around your patient
- Guides patients to better oral care habits
- Brush heads automatically select optimal settings
- Brush heads automatically select optimal settings
- Guides patients to use correct amount of pressure
- For the most effective cleaning, every day
- Alerts patients of low battery

Improves patients' oral health
- Removes 10x more plaque* for a deep clean
- Up to 7x healthier gums* in just 2 weeks

Short summary description Philips HX9681/01 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips HX9681/01, Adult, Sonic toothbrush, Deep clean, Gum care, Whitening, Blue, White, Ergonomic, Battery

Long summary description Philips HX9681/01 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips HX9681/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.