location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9610/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020096012 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 02:53:25
The date of the most recent change of the data-sheet in Icecat's system
Philips HX9610/17 user manual (11.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Long-life battery
  • - Makes traveling easier for you
  • - Up to 7x healthier gums*
  • - C3 Premium Plaque Control
  • - G3 Premium Gum Care brush head
  • - Removes up to 10x more plaque*
  • - Smart brush head recognition
  • - 3 modes, 3 intensities
  • - Built-in pressure sensor
  • - BrushSync replacement reminder
  • - Progress Report
Long product name Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app :
The short editorial description of Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app

Everything you need for great oral health
More>>>
Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app:
The official marketing text of Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app as supplied by the manufacturer

Keeping up good brushing habits is tough. ExpertClean will guide you between dentist checkups. Know when to adjust your pressure with built-in smart sensors and use the App’s Progress Report to help you stick to your brushing routine.

Short summary description Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app:
This short summary of the Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app, Adult, Sonic toothbrush, Deep clean, Gum care, Black, Black, Ergonomic

Long summary description Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app:
This is an auto-generated long summary of Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app based on the first three specs of the first five spec groups.

Philips ExpertClean 7300 HX9610/17 Sonic electric toothbrush with app. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Removes up to 10x more plaque* for a deep clean
Removes up to 10x more plaque* for a deep clean

Know you're getting the deepest possible clean with The C3 Premium Plaque Control brush head. The soft, flexible bristles are designed to curve around the contours of your teeth, giving you 4x more surface contact** and up to 10x more plaque removal from hard-to-reach spots.

Guidance to start and keep up healthy habits
Guidance to start and keep up healthy habits

ExpertClean gives you the guidance you need to improve and maintain healthy brushing habits in between dentist checkups. Built-in smart sensors let you know when you're using too much pressure, and by connecting your brushing experience to the Sonicare app, a personalized Progress Report helps you stay on track, to see how much you've improved over time.

Personalized brushing experience
Personalized brushing experience

ExpertClean comes with Clean, Gum Health and Deep Clean+ modes to take care of your brushing needs. Clean mode is for exceptional everyday cleaning, Gum Health provides a gentle yet effective clean for gums and Deep Clean+ gives you an invigorating deep clean. Three intensities allow you to choose between a higher setting to boost your clean and a lower one for more-sensitive mouths.

Simple to charge and style to boot
Simple to charge and style to boot

Your ExpertClean will last for up to two weeks on a single charge with regular use.

Up to 7x healthier gums* in just 2 weeks
Up to 7x healthier gums* in just 2 weeks

Focus on improving your gum health with the G3 Premium Gum Care brush head. Its smaller size and targeted gum line bristles make it the perfect way to keep this area gum disease free. People who use this brush head have up to 100% less gum inflammation* and up to 7x healthier gums in just two weeks.*

Makes traveling easier for you
Makes traveling easier for you

Our premium travel case lets you store your toothbrush hygienically, while our compact charging base keeps you topped up when you’re on the go. You do get two weeks of regular use from a single full charge, but the charger's just the ticket for longer trips.

Hard on plaque, gentle on your gums
Hard on plaque, gentle on your gums

The C3 Premium Plaque Control brush head is designed to give you your deepest clean yet. Soft flexible sides and bristles perfectly curve around the contours of your teeth, giving you 4x more surface contact and helping target hard-to-reach spots*.

BrushSync automatically selects the best mode for you
BrushSync automatically selects the best mode for you

Smart brush heads ensure you're using the right mode and intensity for the best possible clean. For an example, say you're using the G3 Premium Gum Care brush head. Your ExpertClean's BrushSync technology will automatically sync your brush head with the Gum Health mode to help give your gums a clean bill of health.

Deepest clean while protecting your sensitive gums
Deepest clean while protecting your sensitive gums

The G3 Premium Gum Care brush head is designed to help you improve your gum health. Its smaller size and targeted gumline bristles gently and effectively clean the gum line, where gum disease commonly starts out.

Always know when to replace your brush heads
Always know when to replace your brush heads

All brush heads wear out over time, so you'll want to keep an eye on yours to make sure you're still getting a great clean. Our BrushSync technology tracks how long you've been using your brush head for, and how hard you've been brushing. The BrushSync replacement reminder on your handle and a short beep gives you a heads up when it's time to replace it.

Lets you know if you're pressing too hard
Lets you know if you're pressing too hard

You might not notice if you're brushing too hard, but your ExpertClean will. If you need to ease up, this intelligent toothbrush will make a pulsing sound. It's a heads up to let your brush head do the work. 7 out of 10 people found this feature helped them become a better brusher.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Number of teeth brushing modes *
3
Teeth brushing modes *
Deep clean, Gum care
Pressure sensor
Yes
Product color *
Black
Handle color
Black
Handle(s) features
Ergonomic
Irrigator
No
Bluetooth
Yes
Bluetooth version
4.0
Detachable head
Yes
Mobile app support *
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Battery life (max)
336 h
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Number of chargers
1