location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX9372/31
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9372/31
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:48:27
The date of the most recent change of the data-sheet in Icecat's system
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 modes
  • - 6 brush heads
  • - Glass charger, travel case
  • - with Deep Clean mode
Long product name Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31 :
The short editorial description of Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31

DiamondClean, 5 modes, 6 brush heads, 110-220V, Lithium ION
More>>>
Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31:
The official marketing text of Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31 as supplied by the manufacturer

Removes up to 10x more plaque than a manual toothbrush
Removes up to 10 times more plaque from hard to reach places than a manual toothbrush with AdaptiveClean brush head.

Whitens teeth more than 2x better than a manual toothbrush
This Philips Sonicare toothbrush whitens teeth more than 2x better than a manual toothbrush in just 1 week. Removes up to 100% more stains for whiter teeth in just 1 week.

Improves gum health in only two weeks
This Philips Sonicare electric toothbrush provides optimal cleaning between teeth and along the gumline for improved gum health in just two weeks.

Follows the shape of your teeth and gums for a deeper clean
Our AdaptiveClean brush head is the only electric toothbrush head that can follow the unique shape of your teeth and gums. With soft flexible sides made of rubber, this brush head can follow every curve. It offers up to 4x more surface contact and up to 10x more plaque removal along the gum line and between teeth. As the brush tracks along the gum line, it absorbs any excessive brushing pressure you might apply so you can be gentle on gums however you brush.

DiamondClean toothbrush head for Sonicare's best whitening
DiamondClean toothbrush head, Philips Sonicare's best whitening brush head, has diamond shaped, medium stiffness bristles to effectively yet gently scrape away plaque. This Philips Sonicare electric toothbrush provides an exceptional cleaning and whiter teeth compared to a manual toothbrush.

New Deep Clean: Effortlessly tackle trouble spots
Our all-new Deep Clean mode delivers an exceptional clean in hard-to-reach places. The unique motion of the brush head in this mode plus an extended three-minute brushing time makes it the ideal choice when you want to pay extra attention to trouble spots.

Dynamic cleaning action for better oral health
At over 31,000 strokes per minute, Philips Sonicare electric toothbrushes deliver a superior clean that you'll both see and feel. The dynamic cleaning action of our sonic technology drives fluid deep between teeth and along the gum line. You get a powerful yet gentle clean that delivers clinically proven results.

Dual Charging System: Charging glass and travel case
1) Charger glass - Simply place your Philips Sonicare electric toothbrush in the glass to charge. Can also be used to rinse your mouth after brushing. 2) Charging travel case - Connects to your laptop via USB or can be charged by wall outlet. Allows you to take your DiamondClean anywhere and everywhere.

Timers to help encourage thorough brushing
The Quadpacer interval timer indicates when it’s time to move to another quadrant of the mouth, while the Smartimer helps you reach the dentist recommended brushing time of two minutes.

Short summary description Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31:
This short summary of the Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Black, 62000 movements per minute, Violet

Long summary description Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31:
This is an auto-generated long summary of Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31 based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/31. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product performance: Removes up to 10x more plaque. Number of handles included: 2 pc(s), Number of brush heads included: 6 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
No
Toothbrush frequency (oscillations)
62000 movements per minute
Integrated timer *
Yes
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Deep clean, Gum care, Sensitive, Whitening
Product color *
Black
Handle color
Violet
Display included
Yes
Handle(s) features
Ergonomic
Indication light
Yes
LED indicators
Status
Charging indicator
Yes
Replacement
Yes
Irrigator
No
Power
Power source *
Battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
Other features
Product performance
Removes up to 10x more plaque
Packaging content
Number of handles included *
2 pc(s)
Number of brush heads included *
6 pc(s)
Flosser included
No
Travel case
Yes
Hard travel case
Yes
Charger
Yes
Base station
Yes
Technical details
Proven health benefits
Improves gum health in only two weeks
Whitening benefits
Whitens teeth 2X better
Glass charger
Yes
Timer
Smartimer and Quadpacer