location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX9342/09
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9342/09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103778940 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 years
Long product name Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White :
The short editorial description of Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White

31000strokes/min, 110-220V, LiIon
More>>>
Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White:
The official marketing text of Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White as supplied by the manufacturer

Ultimate cleaning, superior results

Superior plaque removal plus powerful whitening

Only Philips Sonicare DiamondClean provides the performance your patients need and
the features they want. DiamondClean removes up to 10x more plaque than a manual
brush and eliminates surface stains to whiten smiles in just one week.

Provides a superior clean
- DiamondClean toothbrush head for Sonicare's best whitening
- AdaptiveClean brush head
- New Deep Clean: Effortlessly tackle trouble spots
- Patented Sonicare toothbrush technology

Guides you to follow dental recommendations
- 5 modes: Clean, White, Sensitive, Gum Care, Deep Clean

Designed around you
- Illuminated display
- Three-week battery life
- Charging system

Short summary description Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White:
This short summary of the Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean HX9342/09, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White:
This is an auto-generated long summary of Philips Sonicare DiamondClean HX9342/09 electric toothbrush Adult Sonic toothbrush White based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean HX9342/09. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min, 30 sec
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Deep clean, Gum care, Sensitive, Whitening
Product color *
White
Display included
Yes
Handle(s) features
Ergonomic
Features
Indication light
Yes
Irrigator
No
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Charging base
Yes
Rechargeable
Yes
AC input voltage
110-220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No