location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8491/74 electric flosser Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bundle Set - Electric Toothbrush & Dental Flosser
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8491/74
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103879015
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HX8491/74 electric flosser Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three modes
  • - BrushSync technology
  • - Micro-droplet technology
  • - High-performance nozzle
  • - Triple-burst customisation
  • - Up to 99.9% plaque removal
  • - Better gum health
  • - Helps prevent cavities
  • - Easily start a healthy habit
  • - Cleans in just 60 seconds
  • - Fresh and clean with mouthwash
Long product name Philips Sonicare HX8491/74 electric flosser Black :
The short editorial description of Philips Sonicare HX8491/74 electric flosser Black

Sonicare AirFloss Ultra, Lithium ION, 24h, Black
More>>>
Philips Sonicare HX8491/74 electric flosser Black:
The official marketing text of Philips Sonicare HX8491/74 electric flosser Black as supplied by the manufacturer

Clinically proven to be as effective as floss for gum health
Philips Sonicare AirFloss Pro/Ultra is clinically proven to improve gum health as much as floss. Helps improve gum health in as little as two weeks.

Up to 99.9% plaque removal
AirFloss Pro/Ultra removes up to 99.9% of plaque from treated areas.

Helps prevent cavities between teeth
By gently bursting away plaque that brushing missed, Philips Sonicare AirFloss Pro/Ultra helps prevent cavities from forming in the spaces between your teeth.

Air and micro-droplet technology
Our clinically proven results are possible thanks to our unique technology, which combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

High-performance nozzle
The new AirFloss Pro/Ultra high-performance nozzle amplifies the power of our air and micro-droplet technology to make it more effective and efficient than ever.

Triple-burst customisable settings
AirFloss Pro/Ultra's powerful spray can be customised to your liking, with single, double or triple bursts for each press of the activation button.

Takes just 60 seconds: Point, Press, Clean!
With the AirFloss Pro/Ultra, cleaning your entire mouth takes less than 60 seconds a day. Simply select your burst frequency (single, double or triple) and hold down the activation button for continuous automatic bursts or press and release for manual burst mode.

Total daily confidence with a fresh and clean mouth
Fill the reservoir on the handle with either mouthwash or water, and then point and press. Use with mouthwash for the ultimate fresh experience and anti-microbial benefits.

An easy way to start a healthy habit
Interproximal cleaning is very important to overall oral health. AirFloss is an easy way to clean deeper between teeth, helping to form a healthy habit.

Choose from three modes
With a choice of three modes, this toothbrush allows you to customise brushing to your own needs. Clean mode is standard for superior cleaning. White is the ideal mode for removing surface stains. And Gum Care mode adds an extra minute of reduced-power brushing, so you can gently massage your gums.

Connects smart brush handle and smart brush heads
A microchip-enabled technology that detects and synchronises the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart replacement reminders.

Short summary description Philips Sonicare HX8491/74 electric flosser Black:
This short summary of the Philips Sonicare HX8491/74 electric flosser Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8491/74, Black, Ergonomic, Black, Built-in, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare HX8491/74 electric flosser Black:
This is an auto-generated long summary of Philips Sonicare HX8491/74 electric flosser Black based on the first three specs of the first five spec groups.

Philips Sonicare HX8491/74. Product color: Black, Handle(s) features: Ergonomic, Handle color: Black. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h. Number of brush heads included: 1 pc(s)

Choose from three modes
Choose from three modes

With a choice of three modes, this toothbrush allows you to customise brushing to your own needs. Clean mode is standard for superior cleaning. White is the ideal mode for removing surface stains. And Gum Care mode adds an extra minute of reduced-power brushing, so you can gently massage your gums.

Connects smart brush handle and smart brush heads
Connects smart brush handle and smart brush heads

A microchip-enabled technology that detects and synchronises the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart replacement reminders.

Up to 99.9% plaque removal***
Up to 99.9% plaque removal***

AirFloss Pro/Ultra removes up to 99.9% of plaque from treated areas.***

Total daily confidence with a fresh and clean mouth
Total daily confidence with a fresh and clean mouth

Fill the reservoir on the handle with either mouthwash or water, and then point and press. Use with mouthwash for the ultimate fresh experience and anti-microbial benefits.

Air and micro-droplet technology
Air and micro-droplet technology

Our clinically proven results are possible thanks to our unique technology, which combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

Clinically proven to be as effective as floss for gum health**
Clinically proven to be as effective as floss for gum health**

Philips Sonicare AirFloss Pro/Ultra is clinically proven to improve gum health as much as floss.** Helps improve gum health in as little as two weeks.

Takes just 60 seconds: Point, Press, Clean!
Takes just 60 seconds: Point, Press, Clean!

With the AirFloss Pro/Ultra, cleaning your entire mouth takes less than 60 seconds a day. Simply select your burst frequency (single, double or triple) and hold down the activation button for continuous automatic bursts or press and release for manual burst mode.

High-performance nozzle
High-performance nozzle

The new AirFloss Pro/Ultra high-performance nozzle amplifies the power of our air and micro-droplet technology to be more effective and efficient than ever.

Helps prevent cavities between teeth
Helps prevent cavities between teeth

By gently bursting away plaque that brushing missed, Philips Sonicare AirFloss Pro/Ultra helps prevent cavities from forming in the spaces between your teeth.

An easy way to start a healthy habit
An easy way to start a healthy habit

Interproximal cleaning is very important to overall oral health. AirFloss Pro/Ultra is an easy way to clean deeper between teeth, helping to form a healthy habit.

Triple-burst customisable settings
Triple-burst customisable settings

AirFloss Pro/Ultra's powerful spray can be customised to your liking, with single, double or triple bursts for each press of the activation button.

Features
Product color *
Black
Handle(s) features
Ergonomic
Number of nozzles
1
Clinically proven
Yes
LED indicators
Yes
Handles quantity
2
Timer
Yes
Handle color
Black
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Charging time
24 h
AC input voltage
Multi-oltage charger
Packaging content
Number of brush heads included
1 pc(s)
Brand Image Article code product Stock Price from
Philips Sonicare AirFloss Pro HX8032/35 electric flosser Pink Philips Sonicare AirFloss Pro HX8032/35 electric flosser Pink
(show image)
HX8032/35 Interdental - Nozzles HX8032/35
Philips Sonicare AirFloss Fill & Charge station HX8460/01 Philips Sonicare AirFloss Fill & Charge station HX8460/01
(show image)
HX8460/01 Fill & Charge station HX8460/01