Philips logo

Philips Avance Collection HR7978/00 mixer Stand mixer 1000 W Gray, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80783
Info modified on:
06 May 2024, 03:13:13
Long product name Philips Avance Collection HR7978/00 mixer Stand mixer 1000 W Gray, White:

1000 W, 4 L, 1.2L blender, 1.5L Food processor with discs, 7 Speeds + pulse

Philips Avance Collection HR7978/00 mixer Stand mixer 1000 W Gray, White:

Unbeatable results, easier than you think
Cake,bread,pizza,cookies,smoothies,soups and more
Presenting the all new Philips Kitchen Machine - unbeatable performance and versatility, easier than you thought!

Unbeatable kneading, mixing, whisking results
- Powerful 1000 W motor for consistent, unbeatable results
- 4L metal bowl for upto 1300gms of dough
- 7 speeds and pulse for maximum control
- Planetary Mixing Action for thoroughly mixed ingredients
- Metal kneading hook, whisk and beater, designed to perform

Versatile, high performing accessories
- 1.25L blender jar with easy to clean detachable blade
- 1.5L Food processor that slices, chops, shreds, granulates
- Citrus press for fresh juice in minutes
- Grinder mill
- Self feeding meat mincer

Easier than you thought
- Dishwasher safe bowl and accessory parts
- Easier to clean with rounded edges, covered hinge

Short summary description Philips Avance Collection HR7978/00 mixer Stand mixer 1000 W Gray, White:

Philips Avance Collection HR7978/00, Stand mixer, Gray, White, -, Y, 4 L, 1.2 L, 1.5 L

Long summary description Philips Avance Collection HR7978/00 mixer Stand mixer 1000 W Gray, White:

Philips Avance Collection HR7978/00. Type: Stand mixer, Product color: Gray, White, Turbo: -, Y. Housing material: ABS synthetics, Bowl material: Stainless steel. Power: 1000 W

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.