Philips logo

Philips Pure Essentials Collection HR1372/91 blender 1 L Immersion blender 700 W Black, Metallic, Red

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87557
Info modified on:
13 Apr 2024, 02:08:53
Long product name Philips Pure Essentials Collection HR1372/91 blender 1 L Immersion blender 700 W Black, Metallic, Red:

700W, metal bar, 5 speeds, 5 accessories, black & metallic

Philips Pure Essentials Collection HR1372/91 blender 1 L Immersion blender 700 W Black, Metallic, Red:

More power for professional results
Fresh, quality food is something any home chef appreciates. But you don’t have to be a culinary professional to produce it. With the new Philips hand blender, you can achieve professional results in your own kitchen – quickly and easily.

No splashing while you blend
- Anti-splash blade guard
Whips cream, mousse, egg whites and more
- Whisk accessory
Chops onion, herbs, hard cheese and more
- XL chopper accessory for chopping large quantities
- Mini chopper accessory
- Serrated blades for ice crushing in XL chopper
The best result on every application
- Multiple speeds and turbo button
More power for professional results
- Double action blade
- Powerful 700 W motor

Short summary description Philips Pure Essentials Collection HR1372/91 blender 1 L Immersion blender 700 W Black, Metallic, Red:

Philips Pure Essentials Collection HR1372/91, Immersion blender, 1 L, 51.2" (1.3 m), 700 W, Black, Metallic, Red

Long summary description Philips Pure Essentials Collection HR1372/91 blender 1 L Immersion blender 700 W Black, Metallic, Red:

Philips Pure Essentials Collection HR1372/91. Type: Immersion blender, Product color: Black, Metallic, Red, Cord length: 51.2" (1.3 m). Bowl capacity: 1 L. Blade material: Stainless steel, Material jar(s): SAN. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.