Philips logo

Philips SHAVER Series 3000 HQ6923/16 men's shaver Rotation shaver Black, Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59895
Info modified on:
26 Jul 2024, 09:46:48
Bullet Points Philips SHAVER Series 3000 HQ6923/16 men's shaver Rotation shaver Black, Blue:
  • - CloseCut heads Flex & Float
  • - 35+ mins' cordless use/1-hr charge
Long product name Philips SHAVER Series 3000 HQ6923/16 men's shaver Rotation shaver Black, Blue:

30 min, 100-240V

Philips SHAVER Series 3000 HQ6923/16 men's shaver Rotation shaver Black, Blue:

Easy grip for optimal handling
This ergonomically designed grip enables easy handling for a comfortable shave.

Short summary description Philips SHAVER Series 3000 HQ6923/16 men's shaver Rotation shaver Black, Blue:

Philips SHAVER Series 3000 HQ6923/16, Rotation shaver, Black, Blue, Battery, 100-240 V, 30 min, 30 min

Long summary description Philips SHAVER Series 3000 HQ6923/16 men's shaver Rotation shaver Black, Blue:

Philips SHAVER Series 3000 HQ6923/16. Shaver system: Rotation shaver, Product color: Black, Blue. Power source: Battery, AC input voltage: 100-240 V, Shaving time: 30 min. Runtime: 30 min

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.