location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThermoProtect Ionic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8233/80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8233/80
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103655855
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1900 W
  • - Cool shot function Ionic function
  • - Hangable
  • - 70.9" (1.8 m)
  • - Black, Purple
Long product name Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple :
The short editorial description of Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple

1900 W, 1.8 m
More>>>
Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple:
The official marketing text of Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple as supplied by the manufacturer

Protect your hair while enjoying fast drying results. Multiple heat and speed settings give the blow dry you want. Features include ThermoProtect for fast drying at a constant caring temperature, Ionic Care & TurboBoos

Short summary description Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple:
This short summary of the Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ThermoProtect Ionic HP8233/80, Black, Purple, Hanging loop, 70.9" (1.8 m), 1900 W, 220 V, 50 - 60 Hz

Long summary description Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple:
This is an auto-generated long summary of Philips ThermoProtect Ionic HP8233/80 hair dryer 1900 W Black, Purple based on the first three specs of the first five spec groups.

Philips ThermoProtect Ionic HP8233/80. Product color: Black, Purple, Hanging type: Hanging loop, Cord length: 70.9" (1.8 m). Power: 1900 W, AC input voltage: 220 V, AC input frequency: 50 - 60 Hz. A-box weight: 13.7 lbs (6.2 kg). F-box weight: 31.7 oz (900 g)

Performance
Cool shot function *
Yes
Ionic function *
Yes
Design
Product color *
Black, Purple
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
No
Cord length
70.9" (1.8 m)
Power
Power *
1900 W
AC input voltage
220 V
AC input frequency
50 - 60 Hz
Power
Dual voltage
No
Power consumption (typical)
1.900 W
Weight & dimensions
A-box weight
13.7 lbs (6.2 kg)
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
Yes
Travel pouch
No
Number of nozzles
2
Attachments quantity
2
Logistics data
F-box weight
31.7 oz (900 g)
Brand Image Article code product Stock Price from
Philips ThermoProtect Ionic HP8233/00 hair dryer 2200 W Black, Purple Philips ThermoProtect Ionic HP8233/00 hair dryer 2200 W Black, Purple
(show image)
HP8233/00 Hairdryer HP8233/00