Philips logo

Philips Shine & Protect HP8210/09 hair dryer 1600 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70135
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
2 year
Long product name Philips Shine & Protect HP8210/09 hair dryer 1600 W Black:

1600 W, Ionic, ThermoProtect, EHD, 220 V, 1.6 m

Philips Shine & Protect HP8210/09 hair dryer 1600 W Black:

Extra Shine, Ultimate Protect*
The Shine and Protect hair dryer
Get the style you want whilst caring for your hair. The Shine and Protect hair dryer offers 1600W of professional drying power.

Beautifully styled hair
- 1600W for gentle drying

Less Hair Damage
- Less overheating with Even Heat Distribution technology
- ThermoProtect
- Cool air setting for gentle drying
- Ionic Care

Easy to use
- Three flexible settings for more contro

Short summary description Philips Shine & Protect HP8210/09 hair dryer 1600 W Black:

Philips Shine & Protect HP8210/09, Black, Hanging loop, 63" (1.6 m), 1600 W, 220 V

Long summary description Philips Shine & Protect HP8210/09 hair dryer 1600 W Black:

Philips Shine & Protect HP8210/09. Product color: Black, Hanging type: Hanging loop, Cord length: 63" (1.6 m). Power: 1600 W, AC input voltage: 220 V

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.