location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD7474/20R1 coffee maker Manual Drip coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7474/20R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7474/20R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389009297
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:01:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Daily Collection HD7474/20R1 coffee maker Manual Drip coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Manual Drip coffee maker 1 L
  • - Ground coffee
  • - 10 cups
  • - Coffee making
  • - 1000 W
  • - Black, Stainless steel
More>>>
Short summary description Philips Daily Collection HD7474/20R1 coffee maker Manual Drip coffee maker 1 L:
This short summary of the Philips Daily Collection HD7474/20R1 coffee maker Manual Drip coffee maker 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD7474/20R1, Drip coffee maker, 1 L, Ground coffee, 1000 W, Black, Stainless steel

Long summary description Philips Daily Collection HD7474/20R1 coffee maker Manual Drip coffee maker 1 L:
This is an auto-generated long summary of Philips Daily Collection HD7474/20R1 coffee maker Manual Drip coffee maker 1 L based on the first three specs of the first five spec groups.

Philips Daily Collection HD7474/20R1. Product type: Drip coffee maker, Coffee maker type: Manual, Water tank capacity: 1 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 10 cups. Power: 1000 W. Product color: Black, Stainless steel

Performance
Coffee maker type *
Manual
Reservoir for brewed coffee *
Jug
Capacity in cups *
10 cups
Jug capacity
1 L
Built-in grinder *
No
Hot water system *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Product color *
Black, Stainless steel
Non-slip feet
Yes
Cord length
33.5" (0.85 m)
Illuminated on/off switch
Yes
Reservoir for brewed coffee material
Stainless steel
Detachable swing filter
Yes
Detachable filter holder
Yes
Power
Power *
1000 W
AC input voltage
220 - 240 V
AC input frequency
50-60 Hz
Power consumption (max)
1000 W
Auto power off
Yes