location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD6564/60R1 coffee maker Semi-auto Drip coffee maker 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6564/60R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6564/60R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103872146 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:50:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HD6564/60R1 coffee maker Semi-auto Drip coffee maker 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Drip coffee maker 0.9 L
  • - Coffee pod
  • - 6 cups 1 bar
  • - Adjustable coffee strength
  • - Coffee making
  • - 1450 W
  • - Black
More>>>
Short summary description Philips HD6564/60R1 coffee maker Semi-auto Drip coffee maker 0.9 L:
This short summary of the Philips HD6564/60R1 coffee maker Semi-auto Drip coffee maker 0.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD6564/60R1, Drip coffee maker, 0.9 L, Coffee pod, 1450 W, Black

Long summary description Philips HD6564/60R1 coffee maker Semi-auto Drip coffee maker 0.9 L:
This is an auto-generated long summary of Philips HD6564/60R1 coffee maker Semi-auto Drip coffee maker 0.9 L based on the first three specs of the first five spec groups.

Philips HD6564/60R1. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 0.9 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 6 cups, Number of spouts: 2. Power: 1450 W. Product color: Black

Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Cup
Capacity in cups *
6 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Number of spouts
2
Adjustable coffee spout height
Yes
Fast heat
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Automatic flow stop
Yes
Water tank capacity *
0.9 L
Coffee input type *
Coffee pod
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Number of water boilers
1
Country of origin
Poland
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Caffe Crema making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Ergonomics
Product color *
Black
Cord length
31.5" (0.8 m)
Calc indicator
Yes
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (max)
1450 W
Power consumption (standby)
0.36 W
Auto power off
Yes
Weight & dimensions
Width
7.48" (190 mm)
Depth
12.2" (310 mm)
Height
13.4" (340 mm)
Weight
3.86 lbs (1.75 kg)
Packaging data
Package width
9.13" (232 mm)
Package depth
14.6" (370 mm)
Package height
15" (380 mm)
Package weight
5.29 lbs (2.4 kg)
Brand-specific features
Brand specific technologies
Coffee Boost Technology
Technical details
Maximum cup height
4.53" (11.5 cm)
Other features
Spout material
Stainless steel
Drip tray material
Metal