Philips logo

Philips EasySpeed GC1751/89R1 iron Steam iron Ceranium soleplate 2000 W Gray, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5482
Info modified on:
26 Sept 2024, 21:14:18
Short summary description Philips EasySpeed GC1751/89R1 iron Steam iron Ceranium soleplate 2000 W Gray, White:

Philips EasySpeed GC1751/89R1, Steam iron, Ceranium soleplate, 100 g/min, Gray, White, 15 g/min, 0.22 L

Long summary description Philips EasySpeed GC1751/89R1 iron Steam iron Ceranium soleplate 2000 W Gray, White:

Philips EasySpeed GC1751/89R1. Type: Steam iron, Soleplate type: Ceranium soleplate, Steam boost performance: 100 g/min. Iron power: 2000 W, AC input voltage: 220~240 V, AC input frequency: 50-60 Hz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.