location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC1720/27 iron Steam iron Non-stick soleplate 1400 W Coral, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC1720/27
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC1720/27 show
Show alternative article codes used in the online market place
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 09:14:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips GC1720/27 iron Steam iron Non-stick soleplate 1400 W Coral, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Steam iron Non-stick soleplate 70.9" (1.8 m) Coral, White
  • - Variable steam
  • - Self-cleaning Continuous steam
  • - Continuous steam performance: 17 g/min Automatic anti-calc
  • - 0.18 L
  • - Spray function
  • - 1400 W
More>>>
Short summary description Philips GC1720/27 iron Steam iron Non-stick soleplate 1400 W Coral, White:
This short summary of the Philips GC1720/27 iron Steam iron Non-stick soleplate 1400 W Coral, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC1720/27, Steam iron, Non-stick soleplate, 70.9" (1.8 m), Coral, White, 17 g/min, 0.18 L

Long summary description Philips GC1720/27 iron Steam iron Non-stick soleplate 1400 W Coral, White:
This is an auto-generated long summary of Philips GC1720/27 iron Steam iron Non-stick soleplate 1400 W Coral, White based on the first three specs of the first five spec groups.

Philips GC1720/27. Type: Steam iron, Soleplate type: Non-stick soleplate, Cord length: 70.9" (1.8 m). Iron power: 1400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 10.3" (261 mm), Depth: 4.53" (115 mm), Height: 5.35" (136 mm)

Features
Type *
Steam iron
Soleplate type *
Non-stick soleplate
Self-cleaning *
Yes
Product color *
Coral, White
Steam boost function *
No
Continuous steam *
Yes
Continuous steam performance *
17 g/min
Automatic anti-calc *
Yes
Water tank capacity *
0.18 L
Variable steam *
Yes
Spray function *
Yes
Cord length *
70.9" (1.8 m)
Ergonomics
Non-twisting cord *
No
Indication
Temperature-ready indicator
Yes
Indication light
Yes
Power
Iron power *
1400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
10.3" (261 mm)
Depth
4.53" (115 mm)
Height
5.35" (136 mm)
Weight
2.34 lbs (1.06 kg)