location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Expert
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9728/61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9728/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103865858 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2000 W
  • - Allergy filter
  • - 2L
Guarantee: 24 months
Long product name Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless :
The short editorial description of Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless

FC9728/61, 2000 W, 2 l, 7 m, 41 l/s, 5.5 kg
More>>>
Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless:
The official marketing text of Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless as supplied by the manufacturer

PowerCyclone 8 technology separates dust from air
Exclusive PowerCyclone 8 technology quickly accelerates air in the cyclonic chamber to separate out dust. The powerful swirling action maximizes airflow and performance for remarkable cleaning results.

The TriActive nozzle applies 3 cleaning actions in one go
The TriActive nozzle applies 3 cleaning actions in one go: 1) It gently opens the carpet with its specially designed soleplate to remove the dust deep down. 2) It sucks up big bits with its larger opening at the front. 3) It picks up the dust and dirt closely alongside furniture and walls with its left and right side air channels.

Easily emptied with one hand to control dust
The dust container detaches with one hand and controls dust with its unique shape and smooth surface.

Captures 99.9% of all fine dust
Our clean-air filter system creates a perfect seal and captures 99.9% of fine dust – including pollen, pet hair and dust mites – for allergy sufferers and anyone demanding a higher level of hygiene.

Onboard accessories: Conveniently stored, always at hand

Allergy Lock traps dust inside
This appliance is perfectly sealed to filter more than 99,9% of all dust and allergens

Soft brush integrated into handle for easy access

Short summary description Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless:
This short summary of the Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Expert FC9728/61, 2000 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter

Long summary description Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless:
This is an auto-generated long summary of Philips PowerPro Expert FC9728/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Expert FC9728/61. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product color: Red

Power
Input power (IEC)
1800 W
Suction power
420 AW
Maximum input power *
2000 W
Variable power
Yes
Power control
Electronic
Power consumption (standby)
0.5 W
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Red
Tube type
Telescopic
Tube lock type
Click
Tube parts quantity
2
Tube material
Metal
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
Allergy filter
Dirt separating method *
Cyclonic
Motor protection filter
Yes
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor, Stair steps, Upholstery
Noise level *
79 dB
Performance
Airflow
41 l/s
Operating radius
393.7" (10 m)
Certification
EAC
Ergonomics
Cord length
275.6" (7 m)
Handgrip accessory storage
Yes
Carrying handle(s)
Yes
Handles quantity
2
Control type
Buttons
Weight & dimensions
Width
11.5" (292 mm)
Depth
19.9" (505 mm)
Height
11.5" (292 mm)
Weight
12.1 lbs (5.5 kg)
Packaging content
Vacuum brushes included
Universal brush
Crevice tool
Yes
Number of nozzles
3
Upholstery nozzle included
Yes
User manual recycled paper
Yes
Recycled material percentage
90%
Technical details
Cable length
275.6" (7 m)
Other features
Packaging content
Integrated soft brush