location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC8950/61 vacuum 5.8 L Cylinder vacuum Dry&wet 1500 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8950/61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8950/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103660743
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 19:01:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips FC8950/61 vacuum 5.8 L Cylinder vacuum Dry&wet 1500 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 5.8 L 1500 W Black, Red
  • - Dry&wet Bagless
  • - HEPA Filtering 87 dB
  • - Operating radius: 433.1" (11 m)
  • - Cord storage
More>>>
Short summary description Philips FC8950/61 vacuum 5.8 L Cylinder vacuum Dry&wet 1500 W Bagless:
This short summary of the Philips FC8950/61 vacuum 5.8 L Cylinder vacuum Dry&wet 1500 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC8950/61, 1500 W, Cylinder vacuum, Dry&wet, Bagless, 5.8 L, HEPA

Long summary description Philips FC8950/61 vacuum 5.8 L Cylinder vacuum Dry&wet 1500 W Bagless:
This is an auto-generated long summary of Philips FC8950/61 vacuum 5.8 L Cylinder vacuum Dry&wet 1500 W Bagless based on the first three specs of the first five spec groups.

Philips FC8950/61. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry&wet, Dust container type: Bagless, Dust capacity: 5.8 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 87 dB. Product color: Black, Red

Power
Suction power
220 AW
Maximum input power *
1500 W
Design
Dust capacity *
5.8 L
Type *
Cylinder vacuum
Cleaning type *
Dry&wet
Product color *
Black, Red
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Washable filter
Yes
Performance
Proper use *
Home
Cleaning surfaces *
Hard floor
Noise level *
87 dB
Vacuum
25 kPa
Airflow
25 l/s
Operating radius
433.1" (11 m)
Ergonomics
Cord length
315" (8 m)
Cord storage
Yes
Automatic cord rewinder
Yes
Weight & dimensions
Width
13" (330 mm)
Depth
19.7" (500 mm)
Height
11.4" (290 mm)
Weight
16.5 lbs (7.5 kg)
Packaging content
Crevice tool
Yes
Upholstery nozzle included
Yes