Philips logo

Philips PowerPro FC8767/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85342
Info modified on:
12 Apr 2024, 16:45:21
Long product name Philips PowerPro FC8767/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

2100 W, 2 L, EPA 12, 38 l/s, 80 dB, 34 kPa, 5.5 kg

Philips PowerPro FC8767/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

40% more dust pick-up for a better clean
With PowerCyclone technology and AeroSeal nozzle
The new Philips PowerPro FC8767/01 bagless vacuum cleaner picks up more dust in one go, so your floor gets cleaner with fewer strokes. You can therefore spend more time doing the things you really enjoy.

More dust pick-up for faster cleaning
- AeroSeal nozzle captures more dust and fluff per stroke
- PowerCyclone technology separates dust and air in one go
- Powerful 2100 Watt motor for excellent cleaning results

Easy to clean
- Advanced dust container design for easy emptying

Extra long reach for convenient cleaning
- More cleaning with less effort

Short summary description Philips PowerPro FC8767/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

Philips PowerPro FC8767/61, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, EPA

Long summary description Philips PowerPro FC8767/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

Philips PowerPro FC8767/61. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 80 dB. Product color: Black, Red

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.