location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8743
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8743/09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103890812
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:16:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC8743/09 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 4 L 650 W Black, Green
  • - Dry Dust bag
  • - Allergy filter Filtering 66 dB
  • - Dust container full indicator Operating radius: 472.4" (12 m)
Long product name Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag :
The short editorial description of Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag

Vacuum cleaner with bag
More>>>
Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag:
The official marketing text of Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag as supplied by the manufacturer

Maximum performance, minimum sound

Picks-up and locks >99.99% of dust and allergens

A clean floor makes a healthier home. The new Philips Performer Silent features
advanced nozzle technology to capture dirt and fine dust thoroughly, for a healthy
environment. At 66 dB, it is also our most silent vacuum cleaner ever.

Short summary description Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag:
This short summary of the Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC8743, 650 W, Cylinder vacuum, Dry, Dust bag, 4 L, Allergy filter

Long summary description Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag:
This is an auto-generated long summary of Philips FC8743 4 L Cylinder vacuum Dry 650 W Dust bag based on the first three specs of the first five spec groups.

Philips FC8743. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 66 dB. Product color: Black, Green