location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Performer Expert
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8724/19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8724/19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103719618
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:15:26
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC8724/19 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 5 L 650 W Black, Titanium
  • - Variable power
  • - Dry Dust bag
  • - HEPA Filtering 78 dB
  • - Dust container full indicator Operating radius: 433.1" (11 m)
  • - Cord storage Carrying handle(s)
Long product name Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag :
The short editorial description of Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag

650W, 30.2 l/s, 16.3 kPa, 5L, HEPA 13
More>>>
Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:
The official marketing text of Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag as supplied by the manufacturer

Full performance
Less energy consumption
The new Philips Performer Expert delivers highest dust pick-up ratings* on all floors thanks to the AirflowMax technology and unique TriActiveMax nozzle, engineered for highest dust pick-up. Great cleaning results, even as the bag fills up!

Outstanding cleaning results
- Energy efficiency class A
- Revolutionary AirflowMax technology for extreme performance
- Energy efficient motor for high-power results
- New 3-in-1 TriActiveMax nozzle maximizes dust pick-up

Scratch-protection for parquet floors
- Super Parquet nozzle removes 3 x more sticky dirt

Ultimate convenience
- 5L dust capacity for longer cleaning
- Variable power setting

Integrated Anti-Allergy system
- Allergy friendly quality tested by ECARF
- HEPA13 with HEPA AirSeal retains more than 99% of dust
- s-bag Ultra Long Performance captures even more fine dust

Short summary description Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:
This short summary of the Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Performer Expert FC8724/19, 650 W, Cylinder vacuum, Dry, Dust bag, 5 L, HEPA

Long summary description Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:
This is an auto-generated long summary of Philips Performer Expert FC8724/19 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag based on the first three specs of the first five spec groups.

Philips Performer Expert FC8724/19. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Black, Titanium

Power
Maximum input power *
650 W
Annual energy consumption *
27.8 kWh
Variable power
Yes
Power control
Electronic
Design
Dust capacity *
5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Black, Titanium
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Wheels material
Rubber
Dust container type *
Dust bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Motor protection filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Performance
Noise level *
78 dB
Vacuum
16.3 kPa
Airflow
30.2 l/s
Operating radius
433.1" (11 m)
Ergonomics
Cord length
315" (8 m)
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width
12.2" (310 mm)
Depth
19.7" (500 mm)
Height
11.8" (300 mm)
Weight
11 lbs (5 kg)
Packaging content
Vacuum brushes included
Hard floor brush
Crevice tool
Yes
Special nozzle
TriActiveMax
Other features
Additional nozzle
DiamondFlex