location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-in-1 handstick cordless FC6162/61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6162/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103711179
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:52
The date of the most recent change of the data-sheet in Icecat's system
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC6162/61 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless
  • - Nickel-Metal Hydride (NiMH) 12 V 25 min
  • - Dirt separating method: Cyclonic
  • - 80 dB
  • - 6.39 lbs (2.9 kg)
  • - Black, Blue, Transparent
Long product name Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless :
The short editorial description of Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless

NiMH 12 V, 16 h, 20 - 26 min, 80 dB, 0.6 L, 2.9 kg
More>>>
Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless:
The official marketing text of Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless as supplied by the manufacturer

Thorough cleaning results on all floors
With PowerCyclone and TriActive Turbo nozzle
The new Philips PowerPro Duo offers you thorough cleaning result on hard-floors and carpets. PowerCyclone Technology maintains high suction power for excellent performance. The TriActive Turbo nozzle captures more dust and fluff in one go.

Thorough cleaning results
- PowerCyclone Technology for maximum performance
- TriActive Turbo nozzle captures all dust and fluff in one go

2-in-1 cordless all-rounder
- Cordless operation for freedom to clean everywhere
- Self-standing position for instant parking anywhere
- The nozzle's motorized brush thoroughly removes pet hair
- 2-in-1 functionality for cleaning floors and furniture
- Maximum flexibility to clean difficult areas

Easy to clean
- One-step empty dust bucket, simple and hygienic
- Washable foam filter for long-life performance

PowerCyclone Technology
The PowerCyclone technology delivers thorough cleaning results in one go through highly efficient steps:
- Air enters fast into the PowerCyclone thanks to the straight and smooth air inlet.
- The curved airpass quickly accelerates the air in the cyclonic chamber to separate the dust from the air.

TriActive Turbo nozzle
The TriActive Turbo nozzle offers you the best cleaning performance on hard floors and carpets due to :
- A motorized brush picks up all dirt and fluff in one go
- It has maximum cleaning efficiency due to optimized airflow through the nozzle.

Cordless operation
The rechargeable batteries for cordless operation gives you freedom to clean everywhere. Now the cable is not a barrier
anymore and you can easily clean in different rooms with no hassle.

Self-standing parking position
The stick has a convenient parking position to stay upright, both with and without the handheld. Therefore, you can instantly park the stick anywhere you want, also while you are cleaning.

Effective on Animal Hair
Thanks to the TriActive Turbo nozzle with a motorized brush, you can now remove animal hair from couches, cushions and other fabrics. Ideal for pet owners.

Maximum flexibility
PowerPro Duo is designed to reach everywhere, so you can easily clean under the couch, bed or table without effort.

2-in-1: stick & handheld
The 2-in-1 functionality gives you both a stick and a handheld vacuum cleaner in one, to easily clean both floor and furniture.

Philips Green Logo
Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant
environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Short summary description Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless:
This short summary of the Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Duo FC6162/61, Cyclonic, 80 dB, Bagless, Black, Blue, Transparent, 25 min, 16 h

Long summary description Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless:
This is an auto-generated long summary of Philips PowerPro Duo FC6162/61 handheld vacuum Black, Blue, Transparent Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Duo FC6162/61. Dirt separating method: Cyclonic, Noise level: 80 dB. Dust container type: Bagless, Product color: Black, Blue, Transparent. Runtime: 25 min, Charging time: 16 h, Battery voltage: 12 V. Weight: 6.39 lbs (2.9 kg), Width: 9.96" (253 mm), Depth: 8.46" (215 mm)

Performance
Noise level
80 dB
Dirt separating method *
Cyclonic
Design
Product color *
Black, Blue, Transparent
Dust container type *
Bagless
Ergonomics
Removable filter
Yes
Power
Runtime *
25 min
Charging time *
16 h
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery voltage *
12 V
Weight & dimensions
Width
9.96" (253 mm)
Depth
8.46" (215 mm)
Height
45.3" (1150 mm)
Weight *
6.39 lbs (2.9 kg)
Packaging content
Crevice tool
Yes
Manual
Yes