Philips logo

Philips Other F5449

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17212
Info modified on:
14 Mar 2024, 19:35:10
Bullet Points Philips Other F5449:
  • - Bow
Guarantee:
1 year
Long product name Philips Other F5449:

Bow, Expressive, wall light

Philips Other F5449:

Bow Shade
A la Carte cork over clear glass. Shade only - holder sold separately.

Create an atmosphere anywhere
- Designed for indoor use.

Feel welcome home with light
- ADA Compliant.

Be creative with light, compose your own luminaire
- Unparalleled design flexibility;
- Shade only. Order holder separately.

Colors and finishes bring harmony to your home
- Cork over clear glass.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

ADA
Complies with American Disability Act (extends less than 4 inches (102 mm) away from the wall).

a la carte
Lighting the way you want it! A la carte is a simple concept that allows the combination of different
fixture frames and shade options to create a custom look from standard components.

Order holder separately
Select the appropriate pendant, chandelier or sconce holder for your application from our wide selection, and then choose the shade or glass option designed to install perfectly onto the holder to complete your customized light fixture.

Short summary description Philips Other F5449:

Philips Other F5449, Surfaced, Rectangle, Brown

Long summary description Philips Other F5449:

Philips Other F5449. Mounting type: Surfaced, Shape: Rectangle, Suitable for indoor use, Product color: Brown

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.