Blush, 120V, 60Hz, E26
Blush 2-light Bath in Satin Nickel finish
Two-light Bath in Satin Nickel finish with etched white glass
Create an atmosphere anywhere
- Designed for indoor use.
Decorate your bathroom with the right lighting
- UL Listed for Damp locations.
Let the light blend naturally into your interior
- A wide variety of bulbs may be used in this fixture.
Colors and finishes bring harmony to your home
- Satin Nickel;
- Etched white opal glass.
Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.
Standard incan lamp
This fixture will accept bulbs in a variety of shapes, sizes, and wattages, including high-efficiency screw-in bulbs such as the Philips LED, EcoVantage, and Twister.
Philips Wall light F473736, Surfaced, 2 bulb(s), E26, IP21, Chrome, White
Philips Wall light F473736. Mounting type: Surfaced. Number of bulbs: 2 bulb(s), Fitting/cap type: E26. International Protection (IP) code: IP21, Suitable for indoor use, Product color: Chrome, White