location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EP5443/70R0 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP5443/70R0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP5443/70R0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389042331
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 23:49:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips EP5443/70R0 coffee maker Fully-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.8 L
  • - Coffee beans
  • - 12 cups
  • - Built-in grinder Built-in display
  • - Espresso making Cappuccino making
  • - Black, Brown, White
More>>>
Short summary description Philips EP5443/70R0 coffee maker Fully-auto Espresso machine 1.8 L:
This short summary of the Philips EP5443/70R0 coffee maker Fully-auto Espresso machine 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EP5443/70R0, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, Black, Brown, White

Long summary description Philips EP5443/70R0 coffee maker Fully-auto Espresso machine 1.8 L:
This is an auto-generated long summary of Philips EP5443/70R0 coffee maker Fully-auto Espresso machine 1.8 L based on the first three specs of the first five spec groups.

Philips EP5443/70R0. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 12 cups, Built-in grinder. Product color: Black, Brown, White

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Capacity in cups *
12 cups
Built-in grinder *
Yes
Grinder capacity
9.7 oz (275 g)
Number of grinder settings
12
Milk tank
Yes
Milk tank capacity
250 L
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
3.46 - 5.71" (88 - 145 mm)
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans
Cooking functions & programs
Espresso making *
Yes
Cappuccino making *
Yes
Latte making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Drip tray water level indicator
Yes
Product color *
Black, Brown, White
Removable drip tray
Yes
Cord length
47.2" (1.2 m)
Weight & dimensions
Width
9.69" (246 mm)
Depth
17.1" (434 mm)
Height
14.8" (377 mm)
Weight
16.5 lbs (7.5 kg)