Philips logo

Philips DVDRW824K/00 optical disc drive Internal

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38855
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Philips DVDRW824K/00 optical disc drive Internal:
  • - DVD
  • - 8 x
  • - ReWriter
Guarantee:
2 Years
Long product name Philips DVDRW824K/00 optical disc drive Internal:

DVD+R RW 8X4X12 CDRW 16X10X40X

Philips DVDRW824K/00 optical disc drive Internal:

• Internal DVD Rewriter - DVD+RW/+R: 8x4x12x & CDR/RW: 24x10x40x
• EasyWrite
• Interface - ATAPI / E-IDE Ultra DMA
• Thermo-Balanced Writing (TBW) technology
• CD write speed max. - 24x
A "DVD ReWriter and CD ReWriter in one" enables you to edit, create and share your own DVDs. Make your DVDs from what ever source: home videos, downloads from Internet, anything you can feed into your PC. Store up to 4.7GB of your data on one DVD+RW disc or archive your most precious data on a recordable DVD+R disc! Last but not least this drive includes "EasyWrite" which means you can write to CD discs with the simplicity of a floppy disc. Philips DVDReWriter offers compatibility with most DVD-Video and DVD-ROM players.

Short summary description Philips DVDRW824K/00 optical disc drive Internal:

Philips DVDRW824K/00, 2 MB, 24x, 10x, 40x, 140 ms, 120 ms

Long summary description Philips DVDRW824K/00 optical disc drive Internal:

Philips DVDRW824K/00. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 40x. DVD drive average random access time: 140 ms, Access time: 120 ms. Weight: 2.2 lbs (1 kg)

Reasons to buy
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.