location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo CSA210/70 coffee maker Manual Pod coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSA210/70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSA210/70 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389007507
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 20:23:46
The date of the most recent change of the data-sheet in Icecat's system
Philips CSA210/70 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Senseo CSA210/70 coffee maker Manual Pod coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Manual Pod coffee machine 0.7 L
  • - Coffee capsule
  • - 2 cups 1 bar
  • - Coffee making
  • - Blue
More>>>
Short summary description Philips Senseo CSA210/70 coffee maker Manual Pod coffee machine 0.7 L:
This short summary of the Philips Senseo CSA210/70 coffee maker Manual Pod coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Senseo CSA210/70, Pod coffee machine, 0.7 L, Coffee capsule, Blue

Long summary description Philips Senseo CSA210/70 coffee maker Manual Pod coffee machine 0.7 L:
This is an auto-generated long summary of Philips Senseo CSA210/70 coffee maker Manual Pod coffee machine 0.7 L based on the first three specs of the first five spec groups.

Philips Senseo CSA210/70. Product type: Pod coffee machine, Coffee maker type: Manual, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups. Product color: Blue

Performance
Coffee maker type *
Manual
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
2 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
No
Hot water system *
No
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee capsule
Quick start
Yes
Brewing time (1 cup)
21 s
Brewing time (2 cups)
60 s
Country of origin
Romania
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Espresso making *
No
Cappuccino making *
No
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Ergonomics
Product color *
Blue
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Easy to clean
Yes
Easy to use
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
8.39" (213 mm)
Depth
12.4" (315 mm)
Height
13" (330 mm)
Weight
3.79 lbs (1.72 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
8.94" (227 mm)
Package depth
14.4" (367 mm)
Package height
15.4" (392 mm)
Package weight
8.97 lbs (4.07 kg)
Packaging content
Manual
No
Brand-specific features
Brand specific technologies
Coffee Boost Technology
Technical details
Maximum cup height
3.94" (10 cm)
Cups at the same time
2