Philips logo

Philips BTB2370/12 home audio system Home audio micro system 70 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115972
Info modified on:
04 May 2023, 13:45:07
Short summary description Philips BTB2370/12 home audio system Home audio micro system 70 W Black:

Philips BTB2370/12, Home audio micro system, Black, Tray, 70 W, 4.02" (10.2 cm), DAB, DAB+, FM

Long summary description Philips BTB2370/12 home audio system Home audio micro system 70 W Black:

Philips BTB2370/12. Type: Home audio micro system, Product color: Black, Disc loading type: Tray. RMS rated power: 70 W, Woofer diameter: 4.02" (10.2 cm). Supported radio bands: DAB, DAB+, FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LED. Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.